Skyworks Solutions, Inc. Isolators - Isolators - Gate Drivers SI8261BAD-C-IMR

Description
Win Source Part Number: 1243631-SI8261BAD-C- IMR Category: Isolators>Isolators - Gate Drivers Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Technology: Capacitive Coupling Current - Output High, Low: 500mA, 1.2A Current - DC Forward (If) (Max): 30 mA Voltage - Forward (Vf) (Typ): 2.8V (Max) Rise / Fall Time (Typ): 5.5ns, 8.5ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Common Mode Transient Immunity (Min): 35kV/µs Propagation Delay tpLH / tpHL (Max): 60ns, 50ns Current - Peak Output: 4A Pulse Width Distortion (Max): 28ns Package / Case: 8-VELGA Supplier Device Package: 8-LGA (10x12.5) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) Voltage - Output Supply: 6.5V ~ 30V HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Product Status: Obsolete Approval Agency: CQC, CSA, UR, VDE
Request a Quote Datasheet
Description
Win Source Part Number: 1243631-SI8261BAD-C- IMR Category: Isolators>Isolators - Gate Drivers Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Technology: Capacitive Coupling Current - Output High, Low: 500mA, 1.2A Current - DC Forward (If) (Max): 30 mA Voltage - Forward (Vf) (Typ): 2.8V (Max) Rise / Fall Time (Typ): 5.5ns, 8.5ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Common Mode Transient Immunity (Min): 35kV/µs Propagation Delay tpLH / tpHL (Max): 60ns, 50ns Current - Peak Output: 4A Pulse Width Distortion (Max): 28ns Package / Case: 8-VELGA Supplier Device Package: 8-LGA (10x12.5) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) Voltage - Output Supply: 6.5V ~ 30V HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Product Status: Obsolete Approval Agency: CQC, CSA, UR, VDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Isolators - Gate Drivers - 1243631-SI8261BAD-C-IMR - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Isolators - Gate Drivers
1243631-SI8261BAD-C-IMR
Isolators - Isolators - Gate Drivers 1243631-SI8261BAD-C-IMR
Win Source Part Number: 1243631-SI8261BAD-C- IMR Category: Isolators>Isolators - Gate Drivers Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Technology: Capacitive Coupling Current - Output High, Low: 500mA, 1.2A Current - DC Forward (If) (Max): 30 mA Voltage - Forward (Vf) (Typ): 2.8V (Max) Rise / Fall Time (Typ): 5.5ns, 8.5ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Common Mode Transient Immunity (Min): 35kV/µs Propagation Delay tpLH / tpHL (Max): 60ns, 50ns Current - Peak Output: 4A Pulse Width Distortion (Max): 28ns Package / Case: 8-VELGA Supplier Device Package: 8-LGA (10x12.5) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) Voltage - Output Supply: 6.5V ~ 30V HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Product Status: Obsolete Approval Agency: CQC, CSA, UR, VDE

Win Source Part Number: 1243631-SI8261BAD-C-IMR
Category: Isolators>Isolators - Gate Drivers
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: Capacitive Coupling
Current - Output High, Low: 500mA, 1.2A
Current - DC Forward (If) (Max): 30 mA
Voltage - Forward (Vf) (Typ): 2.8V (Max)
Rise / Fall Time (Typ): 5.5ns, 8.5ns
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Common Mode Transient Immunity (Min): 35kV/µs
Propagation Delay tpLH / tpHL (Max): 60ns, 50ns
Current - Peak Output: 4A
Pulse Width Distortion (Max): 28ns
Package / Case: 8-VELGA
Supplier Device Package: 8-LGA (10x12.5)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 3 (168 Hours)
Voltage - Output Supply: 6.5V ~ 30V
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Product Status: Obsolete
Approval Agency: CQC, CSA, UR, VDE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1243631-SI8261BAD-C-IMR
Product Name Isolators - Isolators - Gate Drivers
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Signal Conditioners - 2408033 - RS Components, Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; Current/Voltage
Agency Approval IECEx
Inputs Voltage
View Details
3 suppliers
Isolators - Digital Isolators - 962933-SI8035AA-B-IU - Win Source Electronics
Specs
Analog Channels 3 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
2 suppliers
16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
Application General Lab & Industrial; Medical / Biomedical
Analog Channels 16 #
View Details
8B50/51 Voltage Input Modules, 20kHz Bandwidth - 8B51-01 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details