Skyworks Solutions, Inc. Datasheets for Signal Conditioners
Signal conditioners provide amplification, filtering, converting, and other processes required to make sensor output suitable for reading by computer boards.
Signal Conditioners: Learn more
| Product Name | Notes |
|---|---|
| 10 kV Surge, 5 kV Isolator | |
| 2.5 kV 1-ch Dgtl Isolator | |
| 2.5 kV 2-ch Dgtl Isolator | |
| 2.5 kV 2-ch Isolator | |
| 2.5 kV uni | |
| 3 ch 1 kV Digital Isolator | |
| 3.75 kV 1-ch Dgtl Isolator | |
| 3.75 kV 2-ch Dgtl Isolator | |
| 3.75 kV 2-ch Isolator | |
| 3.75 kV uni | |
| 5 kV 1-ch Dgtl Isolator | |
| 5 kV 2-ch Dgtl Isolator | |
| 5 kV 2-ch Isolator | |
| 5 kV uni | |
| 8 ch 24 V Digital Isolator | |
| 8 ch-24 V Digital Isolator | |
| 8-ch 24 V Digital Isolator | |
| Automotive 10kV Surge 5kV Isolator | |
| Automotive Digital Isolator | |
| Compact Digital Isolator | |
| Digital Isolator | |
| Our ultra-low-power digital isolators are CMOS devices offering one to six channels. Product options include bi-directional capability for I²C applications. The operating parameters of these products remain stable across wide... |
| Next >> |