Skyworks Solutions, Inc. Isolators - Isolators - Gate Drivers SI823H1AB-IS1

Description
Win Source Part Number: 1243753-SI823H1AB-IS 1 Category: Isolators>Isolators - Gate Drivers Package: Tube Standard Package: 48 Mounting: SMD (SMT) Technology: Capacitive Coupling Current - Output High, Low: 4A, 4A Rise / Fall Time (Typ): 12ns, 12ns Number of Channels: 2 Voltage - Isolation: 2500Vrms Common Mode Transient Immunity (Min): 125kV/µs Propagation Delay tpLH / tpHL (Max): 30ns, 58ns Current - Peak Output: 6A Pulse Width Distortion (Max): 5ns Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 3 (168 Hours) Voltage - Output Supply: 5.5V ~ 30V HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI823 Approval Agency: CQC, CSA, UL, VDE
Request a Quote
Description
Win Source Part Number: 1243753-SI823H1AB-IS 1 Category: Isolators>Isolators - Gate Drivers Package: Tube Standard Package: 48 Mounting: SMD (SMT) Technology: Capacitive Coupling Current - Output High, Low: 4A, 4A Rise / Fall Time (Typ): 12ns, 12ns Number of Channels: 2 Voltage - Isolation: 2500Vrms Common Mode Transient Immunity (Min): 125kV/µs Propagation Delay tpLH / tpHL (Max): 30ns, 58ns Current - Peak Output: 6A Pulse Width Distortion (Max): 5ns Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 3 (168 Hours) Voltage - Output Supply: 5.5V ~ 30V HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI823 Approval Agency: CQC, CSA, UL, VDE
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Si823H1AB-IS1 is a dual isolated gate driver designed for high power applications, featuring a maximum output current of 4A for both high and low sides. It operates with an input voltage range of 3.0 to 5.5V and can drive output supply voltages up to 30V. The device supports a robust isolation voltage of 2500Vrms and exhibits a high common mode transient immunity of 125kV/µs, making it suitable for demanding environments. This gate driver has a maximum propagation delay of 30ns and a rise/fall time of 12ns, ensuring fast switching performance. It includes features such as programmable dead time settings ranging from 20 to 200ns, over-temperature protection, and undervoltage lockout (UVLO) fault detection. The operating temperature range is from -40°C to +125°C, which enhances its reliability in various applications. The Si823H1AB-IS1 is packaged in a 16-SOIC format and is compliant with several safety standards, including UL, CSA, and VDE certifications. It is suitable for use in industrial applications such as motor control systems and isolated power supplies, as well as automotive applications like battery management systems and electric vehicle chargers.

Datasheet Summary
Powered by GS/AI

The Si823H1AB-IS1 is a dual isolated gate driver designed for high power applications, featuring a maximum output current of 4A for both high and low sides. It operates with an input voltage range of 3.0 to 5.5V and can drive output supply voltages up to 30V. The device supports a robust isolation voltage of 2500Vrms and exhibits a high common mode transient immunity of 125kV/µs, making it suitable for demanding environments. This gate driver has a maximum propagation delay of 30ns and a rise/fall time of 12ns, ensuring fast switching performance. It includes features such as programmable dead time settings ranging from 20 to 200ns, over-temperature protection, and undervoltage lockout (UVLO) fault detection. The operating temperature range is from -40°C to +125°C, which enhances its reliability in various applications. The Si823H1AB-IS1 is packaged in a 16-SOIC format and is compliant with several safety standards, including UL, CSA, and VDE certifications. It is suitable for use in industrial applications such as motor control systems and isolated power supplies, as well as automotive applications like battery management systems and electric vehicle chargers.

Suppliers

Company
Product
Description
Supplier Links
Isolators - Isolators - Gate Drivers - 1243753-SI823H1AB-IS1 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Isolators - Gate Drivers
1243753-SI823H1AB-IS1
Isolators - Isolators - Gate Drivers 1243753-SI823H1AB-IS1
Win Source Part Number: 1243753-SI823H1AB-IS 1 Category: Isolators>Isolators - Gate Drivers Package: Tube Standard Package: 48 Mounting: SMD (SMT) Technology: Capacitive Coupling Current - Output High, Low: 4A, 4A Rise / Fall Time (Typ): 12ns, 12ns Number of Channels: 2 Voltage - Isolation: 2500Vrms Common Mode Transient Immunity (Min): 125kV/µs Propagation Delay tpLH / tpHL (Max): 30ns, 58ns Current - Peak Output: 6A Pulse Width Distortion (Max): 5ns Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 3 (168 Hours) Voltage - Output Supply: 5.5V ~ 30V HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI823 Approval Agency: CQC, CSA, UL, VDE

Win Source Part Number: 1243753-SI823H1AB-IS1
Category: Isolators>Isolators - Gate Drivers
Package: Tube
Standard Package: 48
Mounting: SMD (SMT)
Technology: Capacitive Coupling
Current - Output High, Low: 4A, 4A
Rise / Fall Time (Typ): 12ns, 12ns
Number of Channels: 2
Voltage - Isolation: 2500Vrms
Common Mode Transient Immunity (Min): 125kV/µs
Propagation Delay tpLH / tpHL (Max): 30ns, 58ns
Current - Peak Output: 6A
Pulse Width Distortion (Max): 5ns
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 3 (168 Hours)
Voltage - Output Supply: 5.5V ~ 30V
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI823
Approval Agency: CQC, CSA, UL, VDE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1243753-SI823H1AB-IS1
Product Name Isolators - Isolators - Gate Drivers
Analog Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

P15000 Isolated Standard Signal Conditioner | Calibrated and Switchable | High Insulation | Broad-range Power Supply - P15000 - Knick Interface LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Isolation up to 1,000 V
View Details
Passive isolator - 857-452 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers
Isolators - Isolators - Gate Drivers - 1243538-SI8233AD-D-IS3 - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details