Skyworks Solutions, Inc. Isolators - Digital Isolators SI8388P-IU

Description
Win Source Part Number: 1092963-SI8388P-IU Category: Isolators>Digital Isolators Type: General Purpose Package: Tube Standard Package: 56 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 2Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 3.9ns, 3.7ns Number of Channels: 8 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 8/0 Isolated Power: No Voltage - Supply: 2.25V ~ 5.5V Package / Case: 20-SSOP (0.154", 3.90mm Width) Supplier Device Package: 20-QSOP Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): ISO1211D; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 336-3630-5 Base Product Number: SI8388
Request a Quote Datasheet
Description
Win Source Part Number: 1092963-SI8388P-IU Category: Isolators>Digital Isolators Type: General Purpose Package: Tube Standard Package: 56 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 2Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 3.9ns, 3.7ns Number of Channels: 8 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 8/0 Isolated Power: No Voltage - Supply: 2.25V ~ 5.5V Package / Case: 20-SSOP (0.154", 3.90mm Width) Supplier Device Package: 20-QSOP Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): ISO1211D; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 336-3630-5 Base Product Number: SI8388
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Digital Isolators - 1092963-SI8388P-IU - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Digital Isolators
1092963-SI8388P-IU
Isolators - Digital Isolators 1092963-SI8388P-IU
Win Source Part Number: 1092963-SI8388P-IU Category: Isolators>Digital Isolators Type: General Purpose Package: Tube Standard Package: 56 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 2Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 3.9ns, 3.7ns Number of Channels: 8 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 8/0 Isolated Power: No Voltage - Supply: 2.25V ~ 5.5V Package / Case: 20-SSOP (0.154", 3.90mm Width) Supplier Device Package: 20-QSOP Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): ISO1211D; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 336-3630-5 Base Product Number: SI8388

Win Source Part Number: 1092963-SI8388P-IU
Category: Isolators>Digital Isolators
Type: General Purpose
Package: Tube
Standard Package: 56
Mounting: SMD (SMT)
Technology: Capacitive Coupling
Data Rate: 2Mbps
Channel Type: Unidirectional
Rise / Fall Time (Typ): 3.9ns, 3.7ns
Number of Channels: 8
Voltage - Isolation: 2500Vrms
Inputs - Side 1/Side 2: 8/0
Isolated Power: No
Voltage - Supply: 2.25V ~ 5.5V
Package / Case: 20-SSOP (0.154", 3.90mm Width)
Supplier Device Package: 20-QSOP
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): ISO1211D;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Other Names: 336-3630-5
Base Product Number: SI8388

Buy Now Datasheet
Futian, China
Isolators - Digital Isolators
SI8388P-IU
Isolators - Digital Isolators SI8388P-IU
DGTL ISO 2500VRMS 8CH GP 20QSOP

DGTL ISO 2500VRMS 8CH GP 20QSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners
Product Number 1092963-SI8388P-IU SI8388P-IU
Product Name Isolators - Digital Isolators Isolators - Digital Isolators
Analog Channels 8 #
Unlock Full Specs
to access all available technical data

Similar Products

Isolation, Si84xx Digital Isolators - Si8405AA-IS1 - Skyworks Solutions, Inc.
Specs
Signal Conditioning SigIsol
Form Factor NB SOIC16
Outputs Analog Voltage Output
View Details
Signal Conditioners and Isolators - DSCA31-08C - Quarktwin Technology Ltd.
Specs
Signal Conditioning Signal Conditioner
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details
Mini Signal Amplifier SA-011-1500-V0-D1 - SA-011-1500-V0-D1 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details