Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 933673-SI8238AD-C-IS
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: 4A Gate Driver Capacitive Coupling 5000Vrms 2 Channel 16-SOIC
Package: Reel - TR
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Isolators
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 1250
MSL Level: 2A (4 Weeks)
HTSUS: 8542.39.0001
| Win Source Electronics | |
|---|---|
| Product Category | Signal Isolators |
| Product Number | 933673-SI8238AD-C-ISR |
| Product Name | Isolators - Gate Drivers - SI8238AD-C-ISR |
| Operating Temperature | -40 to 257 F (-40 to 125 C) |