Win Source Part Number: 1228599-SI8261BAA-C-
Category: Isolators>Isolators - Gate Drivers
Series: Automotive, AEC-Q100
Package: Tube
Standard Package: 96
Technology: Capacitive Coupling
Current - Output High, Low: 500mA, 1.2A
Current - DC Forward (If) (Max): 30 mA
Voltage - Forward (Vf) (Typ): 2.8V (Max)
Rise / Fall Time (Typ): 5.5ns, 8.5ns
Number of Channels: 1
Common Mode Transient Immunity (Min): 35kV/µs
Propagation Delay tpLH / tpHL (Max): 60ns, 50ns
Current - Peak Output: 4A
Pulse Width Distortion (Max): 10ns (Typ)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 3 (168 Hours)
Voltage - Output Supply: 6.3V ~ 30V
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Other Names: 336-4699,SI8261BAA-C
Base Product Number: SI8261
Approval Agency: CQC, CSA, UR, VDE
| Win Source Electronics | |
|---|---|
| Product Category | Signal Isolators |
| Product Number | 1228599-SI8261BAA-C-IS |
| Product Name | Isolators - Isolators - Gate Drivers |
| Analog Channels | 1 # |