Skyworks Solutions, Inc. Isolators - Isolators - Gate Drivers SI8235AB-D-IS1R

Description
Win Source Part Number: 1243716-SI8235AB-D-I S1R Category: Isolators>Isolators - Gate Drivers Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: Capacitive Coupling Current - Output High, Low: 2A, 4A Rise / Fall Time (Typ): 12ns, 12ns (Max) Number of Channels: 2 Voltage - Isolation: 2500Vrms Common Mode Transient Immunity (Min): 20kV/µs Propagation Delay tpLH / tpHL (Max): 60ns, 60ns Current - Peak Output: 4A Pulse Width Distortion (Max): 5.6ns Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 2A (4 Weeks) Voltage - Output Supply: 6.5V ~ 24V HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 336-4910-2,336-4910- 6,SI8235AB-D-IS1R,33 6-4910-1 Base Product Number: SI8235 Approval Agency: CQC, CSA, UR, VDE
Request a Quote
Description
Win Source Part Number: 1243716-SI8235AB-D-I S1R Category: Isolators>Isolators - Gate Drivers Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: Capacitive Coupling Current - Output High, Low: 2A, 4A Rise / Fall Time (Typ): 12ns, 12ns (Max) Number of Channels: 2 Voltage - Isolation: 2500Vrms Common Mode Transient Immunity (Min): 20kV/µs Propagation Delay tpLH / tpHL (Max): 60ns, 60ns Current - Peak Output: 4A Pulse Width Distortion (Max): 5.6ns Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 2A (4 Weeks) Voltage - Output Supply: 6.5V ~ 24V HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 336-4910-2,336-4910- 6,SI8235AB-D-IS1R,33 6-4910-1 Base Product Number: SI8235 Approval Agency: CQC, CSA, UR, VDE
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SI8235AB-D-IS1R is a dual isolated gate driver from the Si823x family, designed for high-performance applications. It features a peak output current of 4A and operates with a supply voltage range of 6.5V to 24V. The device provides up to 2500Vrms of isolation voltage, ensuring robust performance in electrically noisy environments. It has a typical rise and fall time of 12ns, with a maximum propagation delay of 60ns, making it suitable for fast switching applications. The driver is compliant with AEC-Q100 standards, indicating its suitability for automotive applications, and operates effectively across a temperature range of -40°C to 125°C. The package type is a 16-SOIC, and it is available in tape and reel packaging for automated assembly. This product is ideal for use in motor control systems, power delivery systems, and other applications requiring reliable isolation and fast switching capabilities.

Datasheet Summary
Powered by GS/AI

The SI8235AB-D-IS1R is a dual isolated gate driver from the Si823x family, designed for high-performance applications. It features a peak output current of 4A and operates with a supply voltage range of 6.5V to 24V. The device provides up to 2500Vrms of isolation voltage, ensuring robust performance in electrically noisy environments. It has a typical rise and fall time of 12ns, with a maximum propagation delay of 60ns, making it suitable for fast switching applications. The driver is compliant with AEC-Q100 standards, indicating its suitability for automotive applications, and operates effectively across a temperature range of -40°C to 125°C. The package type is a 16-SOIC, and it is available in tape and reel packaging for automated assembly. This product is ideal for use in motor control systems, power delivery systems, and other applications requiring reliable isolation and fast switching capabilities.

Suppliers

Company
Product
Description
Supplier Links
Isolators - Isolators - Gate Drivers - 1243716-SI8235AB-D-IS1R - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Isolators - Gate Drivers
1243716-SI8235AB-D-IS1R
Isolators - Isolators - Gate Drivers 1243716-SI8235AB-D-IS1R
Win Source Part Number: 1243716-SI8235AB-D-I S1R Category: Isolators>Isolators - Gate Drivers Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: Capacitive Coupling Current - Output High, Low: 2A, 4A Rise / Fall Time (Typ): 12ns, 12ns (Max) Number of Channels: 2 Voltage - Isolation: 2500Vrms Common Mode Transient Immunity (Min): 20kV/µs Propagation Delay tpLH / tpHL (Max): 60ns, 60ns Current - Peak Output: 4A Pulse Width Distortion (Max): 5.6ns Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 2A (4 Weeks) Voltage - Output Supply: 6.5V ~ 24V HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 336-4910-2,336-4910- 6,SI8235AB-D-IS1R,33 6-4910-1 Base Product Number: SI8235 Approval Agency: CQC, CSA, UR, VDE

Win Source Part Number: 1243716-SI8235AB-D-IS1R
Category: Isolators>Isolators - Gate Drivers
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: Capacitive Coupling
Current - Output High, Low: 2A, 4A
Rise / Fall Time (Typ): 12ns, 12ns (Max)
Number of Channels: 2
Voltage - Isolation: 2500Vrms
Common Mode Transient Immunity (Min): 20kV/µs
Propagation Delay tpLH / tpHL (Max): 60ns, 60ns
Current - Peak Output: 4A
Pulse Width Distortion (Max): 5.6ns
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 2A (4 Weeks)
Voltage - Output Supply: 6.5V ~ 24V
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Other Names: 336-4910-2,336-4910-6,SI8235AB-D-IS1R,336-4910-1
Base Product Number: SI8235
Approval Agency: CQC, CSA, UR, VDE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1243716-SI8235AB-D-IS1R
Product Name Isolators - Isolators - Gate Drivers
Analog Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

SCM5B36 Potentiometer Input Module - SCM5B36-xx - Dataforth Corporation
Specs
Form Factor Rack Mount; DIN Rail
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details
Digital Isolators - ADUM1401YRWZ - 860548-ADUM1401YRWZ - Win Source Electronics
Specs
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
Isolators - Isolators - Gate Drivers - 1243515-SI8233AB-C-IS1 - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Digital Isolator ICs - 4968865 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 4 #
View Details