Skyworks Solutions, Inc. Isolators - Isolators - Gate Drivers SI8232DB-D-IS

Description
Win Source Part Number: 1243590-SI8232DB-D-I S Category: Isolators>Isolators - Gate Drivers Series: Automotive, AEC-Q100 Package: Tube Standard Package: 46 Mounting: SMD (SMT) Technology: Capacitive Coupling Rise / Fall Time (Typ): 20ns, 20ns (Max) Number of Channels: 2 Common Mode Transient Immunity (Min): 20kV/µs Propagation Delay tpLH / tpHL (Max): 60ns, 60ns Current - Peak Output: 500mA Pulse Width Distortion (Max): 5.6ns Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 2A (4 Weeks) Voltage - Output Supply: 4.5V ~ 5.5V HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI8232 Approval Agency: CQC, CSA, UR, VDE
Request a Quote Datasheet
Description
Win Source Part Number: 1243590-SI8232DB-D-I S Category: Isolators>Isolators - Gate Drivers Series: Automotive, AEC-Q100 Package: Tube Standard Package: 46 Mounting: SMD (SMT) Technology: Capacitive Coupling Rise / Fall Time (Typ): 20ns, 20ns (Max) Number of Channels: 2 Common Mode Transient Immunity (Min): 20kV/µs Propagation Delay tpLH / tpHL (Max): 60ns, 60ns Current - Peak Output: 500mA Pulse Width Distortion (Max): 5.6ns Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 2A (4 Weeks) Voltage - Output Supply: 4.5V ~ 5.5V HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI8232 Approval Agency: CQC, CSA, UR, VDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Isolators - Gate Drivers - 1243590-SI8232DB-D-IS - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Isolators - Gate Drivers
1243590-SI8232DB-D-IS
Isolators - Isolators - Gate Drivers 1243590-SI8232DB-D-IS
Win Source Part Number: 1243590-SI8232DB-D-I S Category: Isolators>Isolators - Gate Drivers Series: Automotive, AEC-Q100 Package: Tube Standard Package: 46 Mounting: SMD (SMT) Technology: Capacitive Coupling Rise / Fall Time (Typ): 20ns, 20ns (Max) Number of Channels: 2 Common Mode Transient Immunity (Min): 20kV/µs Propagation Delay tpLH / tpHL (Max): 60ns, 60ns Current - Peak Output: 500mA Pulse Width Distortion (Max): 5.6ns Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 2A (4 Weeks) Voltage - Output Supply: 4.5V ~ 5.5V HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI8232 Approval Agency: CQC, CSA, UR, VDE

Win Source Part Number: 1243590-SI8232DB-D-IS
Category: Isolators>Isolators - Gate Drivers
Series: Automotive, AEC-Q100
Package: Tube
Standard Package: 46
Mounting: SMD (SMT)
Technology: Capacitive Coupling
Rise / Fall Time (Typ): 20ns, 20ns (Max)
Number of Channels: 2
Common Mode Transient Immunity (Min): 20kV/µs
Propagation Delay tpLH / tpHL (Max): 60ns, 60ns
Current - Peak Output: 500mA
Pulse Width Distortion (Max): 5.6ns
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 2A (4 Weeks)
Voltage - Output Supply: 4.5V ~ 5.5V
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI8232
Approval Agency: CQC, CSA, UR, VDE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1243590-SI8232DB-D-IS
Product Name Isolators - Isolators - Gate Drivers
Analog Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
Application General Lab & Industrial; Medical / Biomedical
Analog Channels 16 #
View Details
Isolation, Si80xx 1 kV 3–6 Channel Digital Isolators - Si8065AA-IU - Skyworks Solutions, Inc.
Specs
Form Factor QSOP16
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
8B39 Current Output Module - 8B39-02 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details