Skyworks Solutions, Inc. Datasheets for RF Attenuators

RF attenuators are circuits that reduce the power level of a signal by a certain amount (gain), with little or no reflection. They reduce the output signal with respect to the input and measure the power reduction in decibels (dB).  
RF Attenuators: Learn more

Page: 1 2 3 4 5 6 7 8 9 10
Product Name Notes
The AA116-72 is a 1 bit GaAs IC FET digital attenuator in a low cost package. This attenuator has an LSB of 15 dB. The AA116-72 is particularly suited where...
The ATN3580 series of attenuator chips incorporate thin film resistors on high resistivity silicon chips to achieve precision attenuation, tight flatness and high return loss to 40 GHz. The design...
The ATN3590 family of fixed resistive attenuators are integrated circuits comprising thin film resistors and through-die vias that provide excellent attenuation flatness from low frequency to 40 GHz or higher.

Next >>