Win Source Part Number: 1243693-SI82395AB-IS
Category: Isolators>Isolators - Gate Drivers
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: Capacitive Coupling
Current - Output High, Low: 2A, 4A
Rise / Fall Time (Typ): 12ns, 12ns (Max)
Number of Channels: 2
Voltage - Isolation: 2500Vrms
Common Mode Transient Immunity (Min): 35kV/µs
Propagation Delay tpLH / tpHL (Max): 40ns, 40ns
Current - Peak Output: 4A
Pulse Width Distortion (Max): 5.6ns
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 2A (4 Weeks)
Voltage - Output Supply: 6.5V ~ 24V
HTSUS: 8541.49.8000
Mfr: Skyworks Solutions Inc.
Base Product Number: SI82395
Approval Agency: CQC, CSA, UR, VDE
| Win Source Electronics | |
|---|---|
| Product Category | Signal Isolators |
| Product Number | 1243693-SI82395AB-IS1R |
| Product Name | Isolators - Isolators - Gate Drivers |
| Analog Channels | 2 # |