Skyworks Solutions, Inc. Isolators - Isolators - Gate Drivers SI8235AB-D-IM1R

Description
Win Source Part Number: 1243681-SI8235AB-D-I M1R Category: Isolators>Isolators - Gate Drivers Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Technology: Capacitive Coupling Current - Output High, Low: 2A, 4A Rise / Fall Time (Typ): 12ns, 12ns Number of Channels: 2 Voltage - Isolation: 2500Vrms Common Mode Transient Immunity (Min): 45kV/µs Propagation Delay tpLH / tpHL (Max): 60ns, 60ns Current - Peak Output: 4A Pulse Width Distortion (Max): 5.6ns Package / Case: 14-VDFN Supplier Device Package: 14-QFN (5x5) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 2 (1 Year) Voltage - Output Supply: 6.5V ~ 24V HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI8235 Approval Agency: CQC, CSA, UR, VDE
Request a Quote Datasheet
Description
Win Source Part Number: 1243681-SI8235AB-D-I M1R Category: Isolators>Isolators - Gate Drivers Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Technology: Capacitive Coupling Current - Output High, Low: 2A, 4A Rise / Fall Time (Typ): 12ns, 12ns Number of Channels: 2 Voltage - Isolation: 2500Vrms Common Mode Transient Immunity (Min): 45kV/µs Propagation Delay tpLH / tpHL (Max): 60ns, 60ns Current - Peak Output: 4A Pulse Width Distortion (Max): 5.6ns Package / Case: 14-VDFN Supplier Device Package: 14-QFN (5x5) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 2 (1 Year) Voltage - Output Supply: 6.5V ~ 24V HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI8235 Approval Agency: CQC, CSA, UR, VDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Isolators - Gate Drivers - 1243681-SI8235AB-D-IM1R - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Isolators - Gate Drivers
1243681-SI8235AB-D-IM1R
Isolators - Isolators - Gate Drivers 1243681-SI8235AB-D-IM1R
Win Source Part Number: 1243681-SI8235AB-D-I M1R Category: Isolators>Isolators - Gate Drivers Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Technology: Capacitive Coupling Current - Output High, Low: 2A, 4A Rise / Fall Time (Typ): 12ns, 12ns Number of Channels: 2 Voltage - Isolation: 2500Vrms Common Mode Transient Immunity (Min): 45kV/µs Propagation Delay tpLH / tpHL (Max): 60ns, 60ns Current - Peak Output: 4A Pulse Width Distortion (Max): 5.6ns Package / Case: 14-VDFN Supplier Device Package: 14-QFN (5x5) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 2 (1 Year) Voltage - Output Supply: 6.5V ~ 24V HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI8235 Approval Agency: CQC, CSA, UR, VDE

Win Source Part Number: 1243681-SI8235AB-D-IM1R
Category: Isolators>Isolators - Gate Drivers
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: Capacitive Coupling
Current - Output High, Low: 2A, 4A
Rise / Fall Time (Typ): 12ns, 12ns
Number of Channels: 2
Voltage - Isolation: 2500Vrms
Common Mode Transient Immunity (Min): 45kV/µs
Propagation Delay tpLH / tpHL (Max): 60ns, 60ns
Current - Peak Output: 4A
Pulse Width Distortion (Max): 5.6ns
Package / Case: 14-VDFN
Supplier Device Package: 14-QFN (5x5)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 2 (1 Year)
Voltage - Output Supply: 6.5V ~ 24V
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI8235
Approval Agency: CQC, CSA, UR, VDE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1243681-SI8235AB-D-IM1R
Product Name Isolators - Isolators - Gate Drivers
Analog Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

8B47 Linearized Thermocouple Input Modules - 8B47J-02 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details
2 suppliers
Isolators - Isolators - Gate Drivers - 1243557-SI82398BD-IS - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Digital Isolator ICs - 2149166 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 2 #
View Details