Skyworks Solutions, Inc. Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| Please note: SMP1321-003LF is being discontinued and is not recommended for new designs. The suggested replacement are SMP1321-079LF and SMP1321-040LF. SMP1321-007LF is being discontinued and is not recommended for new... | |
| Isolink beam-lead silicon Schottky barrier mixer diodes are designed for applications through 40 GHz. The beam-lead design reduces the problem of bonding to the very small area characteristic of the... | |
| Please note: DME3927-000 is being discontinued and is not recommended for new designs. The Beamless Diode family is designed for a high degree of device reliability in both commercial and... | |
| Please note: DME3939-257 is being discontinued and is not recommended for new designs. Skyworks beam-lead silicon Schottky barrier mixer diodes are designed for applications through 40 GHz. The beam-lead design... | |
| Please note: DMJ3944-000 is being discontinued and is not recommended for new designs. The suggested replacement are DMF3942-000, DMG3943-000, DMJ3933-000 The Beamless Diode family is designed for a high degree... | |
| Please note: SKY16601-555LF is being discontinued and is not recommended for new designs. The suggested replacement is CLA4603-085LF The SKY16601-555LF is a fully integrated PIN diode lowthreshold limiter module in... | |
| Please note: SMP1302-001LF and SMP1302-074LF are being discontinued and are not recommended for new designs. SMP1302 Series includes SMP1302-078LF, SMP1302-040LF, SMP1302-003LF, SMP1302-011LF and SMP1302-079LF. The SMP1302 series of plastic packaged,... | |
| Please note: SMP1304-087LF is being discontinued and is not recommended for new designs. The suggested replacement is SMP1304-079LF The SMP1304-087LF is a surface mountable PIN diode suitable for use in... | |
| Please note: SMP1320-077LF is being discontinued and is not recommended for new designs. The suggested replacement is SMP1320-040LF. SMP1320 Series includes SMP1320-075LF, SMP1320-077LF, SMP1320-011LF, SMP1320-079LF and SMP1320-040LF. The SMP1320 series... | |
| Please note: SMP1322-099 is being discontinued and is not recommended for new designs. The SMP series of PIN diodes are designed for high volume switch applications from 10 MHz to... | |
| Please note: SMP1340-075LF is being discontinued and is not recommended for new designs. SMP1340 Series includes SMP1340-007LF, SMP1340-040LF, SMP1340-003LF, SMP1340-004LF and SMP1340-079LF. The SMP1340 series of plastic-packaged, surface-mountable PIN diodes... | |
| Please note: SMP1352-011LF is being discontinued and is not recommended for new designs. SMP1352 Series includes SMP1352-079LF, SMP1352-005LF and SMP1352-040LF. The SMP1352 series of plastic packaged, surface mountable low capacitance... | |
| Please note: SMP1353-099 is being discontinued and is not recommended for new designs. The suggested replacement is SMP1302-099 The SMP series of PIN diodes are designed for high volume switch... | |
| Skyworks APD series of silicon PIN diodes are designed for use as switch and attenuator devices in high-performance RF and microwave circuits. The PIN diode designs are useful over a... | |
| Skyworks beam-lead silicon Schottky barrier mixer diodes are designed for applications through 40 GHz. The beam-lead design reduces the problem of bonding to the very small area characteristic of the... | |
| Skyworks beamless diode family is designed for a high degree of device reliability in both commercial and industrial uses. The diodes are designed to offer the utmost in performance as... | |
| Skyworks CLA series of silicon limiter diodes provides passive receiver protection over a wide range of frequencies from 100 MHz to over 30 GHz. These devices use Skyworks wellestablished silicon... | |
| Skyworks packaged, beam-lead and chip Schottky barrier detector diodes are designed for applications through 40 GHz in Ka band. They are made by the deposition of a suitable barrier metal... | |
| Skyworks series of packaged, beam-lead and chip zero bias Schottky barrier detector diodes are designed for applications through K band. The choice of barrier metal and process techniques results in... | |
| Skyworks silicon Schottky diode chips are intended for use as detector and mixer devices in hybrid integrated circuits at frequencies from below 100 MHz to higher than 40 GHz. Skyworks... | |
| Skyworks’ Silicon Mesa Beam Lead PIN diode is surrounded by a glass frame for superior strength and electrical performance that surpasses the standard beam lead PINs. The DSM8100-000 is designed... | |
| The Beamless Diode family is designed for a high degree of device reliability in both commercial and industrial uses. They are designed to offer the utmost in performance as well... | |
| The CLA4603-085LF is a surface mountable, low capacitance silicon PIN limiter diode designed as a shunt connected PIN diode for high power limiter applications from 10 MHz to over 10... | |
| The CLA4605-085LF is a surface-mountable, low-capacitance silicon PIN limiter diode designed as a shunt connected PIN diode for high power limiter applications from 10 MHz to over 6 GHz. Maximum... | |
| The CLA4606-085LF is a surface mountable, low capacitance silicon PIN limiter diode designed as a shunt connected PIN diode for high power limiter applications from 10 MHz to over 6... | |
| The CLA4607-085LF is a surface mountable, low capacitance silicon PIN limiter diode designed as a shunt connected PIN diode for high power limiter applications from 10 MHz to over 6... | |
| The CLA4608-085LF is a surface mountable, low capacitance silicon PIN limiter diode designed as a shunt connected PIN diode for high power limiter applications from 10 MHz to over 6... | |
| The CLA4609-086LF is a surface mountable, low capacitance silicon PIN limiter diode designed as a shunt connected PIN diode for high power limiter applications from 10 MHz to over 6... | |
| The CLA4610-085LF is a surface-mountable, low-capacitance silicon PIN limiter diode designed as a shunt-connected PIN diode for high-power limiter applications from 10 MHz to over 6 GHz. Maximum resistance at... | |
| The CLA4611-085LF is a surface mountable, low capacitance silicon PIN limiter diode designed as a shunt connected PIN diode for high power limiter applications from 10 MHz to over 6... | |
| The DSG9500-000 is designed for low resistance, low capacitance and fast switching time. The oxide-nitride passivation layers provide reliable operation and stable junction parameters that provide complete sealing of the... | |
| The SKY16602-632LF is a fully integrated PIN diode lowthreshold limiter module in a surface-mount package. It is designed for use as a passive receiver protector in wireless or other RF... | |
| The SKY16603-632LF is a fully integrated dual PIN diode high-linearity limiter module in a surface-mount package. It is designed for use as a passive receiver protector in wireless or other... | |
| The Skyworks APD series of silicon PIN diodes are designed for use as switch and attenuator devices in high-performance RF and microwave circuits. The PIN diode designs are useful over... | |
| The Skyworks CLA series of silicon limiter diodes provides passive receiver protection over a wide range of frequencies from 100 MHz to over 20 GHz. These devices use a well-established... | |
| The SMP series of PIN diodes are designed for high volume switch applications from 10 MHz to beyond 2 GHz. The low current, low capacitance performance of these diodes makes... | |
| The SMP1302-085LF is a surface mountable, low capacitance silicon PIN diode designed as a shunt connected PIN diode for high power, high volume switch and attenuator applications from 10 MHz... | |
| The SMP1302-087LF is a surface-mountable, low-capacitance silicon PIN diode designed as a series-connected PIN diode for high-power, high-volume switch and attenuator applications from 10 MHz to beyond 6 GHz. Maximum... | |
| The SMP1304 series of plastic packaged, surface mountable, low capacitance (0.3 pF) silicon PIN diodes is designed for attenuator applications from 5 MHz to beyond 2 GHz. The thick 100... | |
| The SMP1304-085LF is a surface mountable, low capacitance silicon PIN diode designed as a shunt connected PIN diode for high power, high volume switch and attenuator applications from 10 MHz... | |
| The SMP1307 series of plastic packaged, surface mountable, low capacitance (0.3 pF) silicon PIN diodes are designed for use in attenuator applications from 5 MHz to beyond 2 GHz. The... | |
| The SMP1322 series of plastic packaged, surface mountable PIN diodes is designed for use in high volume switch applications from 10 MHz to more than 10 GHz. The ultra-low resistance... | |
| The SMP1324-087LF is a surface mountable PIN diode suitable for use in an RF switch or attenuator circuit. Maximum resistance at 50 mA is 0.75 Ω and maximum capacitance at... | |
| The SMP1325-085LF is a surface mountable, low capacitance silicon PIN diode designed as a shunt connected PIN diode for high power, high volume switch and attenuator applications from 10 MHz... | |
| The SMP1325-087LF is a surface mountable PIN diode suitable for use in an RF switch or attenuator circuit. Maximum resistance at 100 mA is 0.55 Ω and maximum capacitance at... | |
| The SMP1330 series of limiter diodes is designed for use as passive receiver protectors in wireless and other RF systems covering frequencies up to 4 GHz and higher. These diodes... | |
| The SMP1330-085LF is a surface-mountable, low-capacitance silicon PIN limiter diode designed as a shunt connected PIN diode for high power limiter applications up to 6 GHz. Maximum resistance at 10... | |
| The SMP1331 series of plastic packaged, surface mountable PIN diodes is designed for use in high volume switch applications from 10 MHz to more than 10 GHz. The low capacitance... | |
| The SMP1331-085LF is a surface mountable, low capacitance silicon PIN diode designed as a shunt connected PIN diode for high power, high volume switch and attenuator applications from 10 MHz... | |
| The SMP1331-087LF is a surface mountable, low-capacitance silicon PIN diode designed as a series connected PIN diode for high-power, high-volume switch and attenuator applications from 10 MHz to beyond 6... | |
| The SMP1334-084LF is a surface-mountable, low-capacitance silicon PIN diode designed as a series-connected PIN diode for high-power, high-volume switch and attenuator applications from 10 MHz to beyond 6 GHz. Typical... | |
| The SMP1345 series of plastic packaged, surface mountable PIN diodes is designed for high volume Low-Noise Block (LNB), Wireless Local Area Network (WLAN), and switch applications from 10 MHz to... | |
| The SMP1345-087LF is a surface mountable PIN diode suitable for use in an RF switch or attenuator circuit. Maximum resistance at 10 mA is 2 Ω and maximum capacitance at... | |
| The SMP1371-087LF is a surface mountable PIN diode suitable for use in an RF switch or attenuator circuit. Maximum resistance at 10 mA is 0.5 Ω and maximum capacitance at... | |
| The SMPA1302-079LF plastic packaged, surface mountable, low capacitance (0.3 pF) silicon PIN diode is designed for switch and attenuator applications used in vehicle infotainment. The nominal 50 μm I region... | |
| The SMPA1304-011LF plastic packaged, surface mountable, low capacitance (0.3 pF) silicon PIN diode is designed for attenuator applications from 5 MHz to beyond 2 GHz. The thick 100 μm I... | |
| The SMPA1320-079LF plastic packaged, surface mountable PIN diode is designed for use in high volume switch applications from 10 MHz to more than 10 GHz. The low current performance of... | |
| The SMPA1345-040LF plastic-packaged, surface-mountable PIN diode is designed for high-volume low-noise block (LNB), wireless local area network (WLAN), and switch applications from 10 MHz to 6 GHz. The short carrier... | |
| The SMS3922 series of 8, 20, and 70 V rated, low-cost plastic packaged Schottky diodes are designed for general purpose use in RF applications. All diodes are fully characterized, including... | |
| The SMS3923 series of 8, 20, and 70 V rated, low-cost plastic packaged Schottky diodes are designed for general purpose use in RF applications. All diodes are fully characterized, including... | |
| This Skyworks family of Si Schottky diodes are configured as bridge quads intended for use in double-balanced mixers. Each bridge quad die is comprised of four Schottky junctions. There are... |
| Next >> |