Skyworks Solutions, Inc. Isolators - Gate Drivers - SI8235BB-C-IMR SI8235BB-C-IMR

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933667-SI8235BB-C-IM R Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: 4A Gate Driver Capacitive Coupling 2500Vrms 2 Channel 14-LGA (5x5) Package: Reel - TR Package: 14-VFLGA Mounting: Surface Mount Part Status: Obsolete Categories: Isolators Case / Package: 14-LGA (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933667-SI8235BB-C-IM R Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: 4A Gate Driver Capacitive Coupling 2500Vrms 2 Channel 14-LGA (5x5) Package: Reel - TR Package: 14-VFLGA Mounting: Surface Mount Part Status: Obsolete Categories: Isolators Case / Package: 14-LGA (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - SI8235BB-C-IMR - 933667-SI8235BB-C-IMR - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - SI8235BB-C-IMR
933667-SI8235BB-C-IMR
Isolators - Gate Drivers - SI8235BB-C-IMR 933667-SI8235BB-C-IMR
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933667-SI8235BB-C-IM R Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: 4A Gate Driver Capacitive Coupling 2500Vrms 2 Channel 14-LGA (5x5) Package: Reel - TR Package: 14-VFLGA Mounting: Surface Mount Part Status: Obsolete Categories: Isolators Case / Package: 14-LGA (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 933667-SI8235BB-C-IMR
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: 4A Gate Driver Capacitive Coupling 2500Vrms 2 Channel 14-LGA (5x5)
Package: Reel - TR
Package: 14-VFLGA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Isolators
Case / Package: 14-LGA (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 933667-SI8235BB-C-IMR
Product Name Isolators - Gate Drivers - SI8235BB-C-IMR
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

WG25 Repeater Power Supply Loop-powered | Ex | HART Signal Transmission - WG25 - Knick Interface LLC
Specs
Application General Lab & Industrial
Isolation up to 1,000 V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Digital Isolator ICs - 2149166P - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 2 #
View Details
16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
Application General Lab & Industrial; Medical / Biomedical
Analog Channels 16 #
View Details