Skyworks Solutions, Inc. Isolators - Gate Drivers - SI8233BB-D-IMR SI8233BB-D-IMR

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 894830-SI8233BB-D-IM R Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: 4A Gate Driver Capacitive Coupling 2500Vrms Channel 14-LGA (5x5) Package: 14-VFLGA Package: Reel - TR Mounting: Surface Mount Family Name: Si8233 Categories: Isolators Case / Package: 14-LGA (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8542.39.0001 Other Part Number: 336-4906-2, 336-4906-1, 336-4906-6, SI8233BB-D-IMR-ND
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 894830-SI8233BB-D-IM R Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: 4A Gate Driver Capacitive Coupling 2500Vrms Channel 14-LGA (5x5) Package: 14-VFLGA Package: Reel - TR Mounting: Surface Mount Family Name: Si8233 Categories: Isolators Case / Package: 14-LGA (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8542.39.0001 Other Part Number: 336-4906-2, 336-4906-1, 336-4906-6, SI8233BB-D-IMR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - SI8233BB-D-IMR - 894830-SI8233BB-D-IMR - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - SI8233BB-D-IMR
894830-SI8233BB-D-IMR
Isolators - Gate Drivers - SI8233BB-D-IMR 894830-SI8233BB-D-IMR
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 894830-SI8233BB-D-IM R Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: 4A Gate Driver Capacitive Coupling 2500Vrms Channel 14-LGA (5x5) Package: 14-VFLGA Package: Reel - TR Mounting: Surface Mount Family Name: Si8233 Categories: Isolators Case / Package: 14-LGA (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8542.39.0001 Other Part Number: 336-4906-2, 336-4906-1, 336-4906-6, SI8233BB-D-IMR-ND

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 894830-SI8233BB-D-IMR
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: 4A Gate Driver Capacitive Coupling 2500Vrms Channel 14-LGA (5x5)
Package: 14-VFLGA
Package: Reel - TR
Mounting: Surface Mount
Family Name: Si8233
Categories: Isolators
Case / Package: 14-LGA (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8542.39.0001
Other Part Number: 336-4906-2, 336-4906-1, 336-4906-6, SI8233BB-D-IMR-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 894830-SI8233BB-D-IMR
Product Name Isolators - Gate Drivers - SI8233BB-D-IMR
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

WG25 Repeater Power Supply Loop-powered | Ex | HART Signal Transmission - WG25 - Knick Interface LLC
Specs
Application General Lab & Industrial
Isolation up to 1,000 V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Isolators - Gate Drivers - ADUM3223WCRZ-RL7 - 860585-ADUM3223WCRZ-RL7 - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Signal Conditioners and Isolators - 2946-857-403-ND - DigiKey
Specs
Outputs Analog Voltage Output; Analog Current Output
Inputs Current, Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Isolators - Isolators - Gate Drivers - 1243629-SI8220BD-A-ISR - Win Source Electronics
Specs
Analog Channels 1 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details