Win Source Part Number: 1244188-SI8380PM-IUR
Category: Isolators>Digital Isolators
Type: General Purpose
Package: Tape & Reel (TR)
Standard Package: 1,250
Mounting: SMD (SMT)
Technology: Capacitive Coupling
Data Rate: 250kbps
Channel Type: Unidirectional
Rise / Fall Time (Typ): 3.9ns, 3.7ns
Number of Channels: 8
Voltage - Isolation: 2500Vrms
Inputs - Side 1/Side 2: 8/0
Common Mode Transient Immunity (Min): 200kV/µs
Isolated Power: No
Voltage - Supply: 2.25V ~ 5.5V
Package / Case: 20-SSOP (0.154", 3.90mm Width)
Supplier Device Package: 20-QSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI8380
| Win Source Electronics | |
|---|---|
| Product Category | Signal Isolators |
| Product Number | 1244188-SI8380PM-IUR |
| Product Name | Isolators - Digital Isolators |
| Analog Channels | 8 # |