Skyworks Solutions, Inc. Isolators - Isolators - Gate Drivers SI8235BD-D-IS3R

Description
Win Source Part Number: 1243648-SI8235BD-D-I S3R Category: Isolators>Isolators - Gate Drivers Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Standard Package: 1,250 Mounting: SMD (SMT) Technology: Capacitive Coupling Current - Output High, Low: 2A, 4A Rise / Fall Time (Typ): 12ns, 12ns Number of Channels: 2 Voltage - Isolation: 5000Vrms Common Mode Transient Immunity (Min): 45kV/µs Propagation Delay tpLH / tpHL (Max): 60ns, 60ns Current - Peak Output: 4A Pulse Width Distortion (Max): 5.6ns Package / Case: 14-SOIC (0.295", 7.50mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) Voltage - Output Supply: 6.5V ~ 24V HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI8235 Approval Agency: CQC, CSA, UR, VDE
Request a Quote Datasheet
Description
Win Source Part Number: 1243648-SI8235BD-D-I S3R Category: Isolators>Isolators - Gate Drivers Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Standard Package: 1,250 Mounting: SMD (SMT) Technology: Capacitive Coupling Current - Output High, Low: 2A, 4A Rise / Fall Time (Typ): 12ns, 12ns Number of Channels: 2 Voltage - Isolation: 5000Vrms Common Mode Transient Immunity (Min): 45kV/µs Propagation Delay tpLH / tpHL (Max): 60ns, 60ns Current - Peak Output: 4A Pulse Width Distortion (Max): 5.6ns Package / Case: 14-SOIC (0.295", 7.50mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) Voltage - Output Supply: 6.5V ~ 24V HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI8235 Approval Agency: CQC, CSA, UR, VDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Isolators - Gate Drivers - 1243648-SI8235BD-D-IS3R - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Isolators - Gate Drivers
1243648-SI8235BD-D-IS3R
Isolators - Isolators - Gate Drivers 1243648-SI8235BD-D-IS3R
Win Source Part Number: 1243648-SI8235BD-D-I S3R Category: Isolators>Isolators - Gate Drivers Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Standard Package: 1,250 Mounting: SMD (SMT) Technology: Capacitive Coupling Current - Output High, Low: 2A, 4A Rise / Fall Time (Typ): 12ns, 12ns Number of Channels: 2 Voltage - Isolation: 5000Vrms Common Mode Transient Immunity (Min): 45kV/µs Propagation Delay tpLH / tpHL (Max): 60ns, 60ns Current - Peak Output: 4A Pulse Width Distortion (Max): 5.6ns Package / Case: 14-SOIC (0.295", 7.50mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) Voltage - Output Supply: 6.5V ~ 24V HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI8235 Approval Agency: CQC, CSA, UR, VDE

Win Source Part Number: 1243648-SI8235BD-D-IS3R
Category: Isolators>Isolators - Gate Drivers
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR)
Standard Package: 1,250
Mounting: SMD (SMT)
Technology: Capacitive Coupling
Current - Output High, Low: 2A, 4A
Rise / Fall Time (Typ): 12ns, 12ns
Number of Channels: 2
Voltage - Isolation: 5000Vrms
Common Mode Transient Immunity (Min): 45kV/µs
Propagation Delay tpLH / tpHL (Max): 60ns, 60ns
Current - Peak Output: 4A
Pulse Width Distortion (Max): 5.6ns
Package / Case: 14-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 3 (168 Hours)
Voltage - Output Supply: 6.5V ~ 24V
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI8235
Approval Agency: CQC, CSA, UR, VDE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1243648-SI8235BD-D-IS3R
Product Name Isolators - Isolators - Gate Drivers
Analog Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Signal Conditioners and Isolators - 2946-857-403-ND - DigiKey
Specs
Outputs Analog Voltage Output; Analog Current Output
Inputs Current, Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
SCM9B-5400 4-Channel Sensor-to-Computer Module, Thermistor Input Module - SCM9B-5400 - Dataforth Corporation
Specs
Form Factor Panel / Chassis Mount
Agency Approval CE
Application General Lab & Industrial; Vehicular (optional feature)
View Details
BL590 Isolated Signal Conditioner / Voltage Transmitter | Calibrated and Switchable | Cost-optimized - BL590 - Knick Interface LLC
Specs
Agency Approval UL 61010-1 , UL 61010-2-030
Application General Lab & Industrial
Isolation up to 500 V
View Details
Isolators - Isolators - Gate Drivers - 1035223-1EDC40I12AHXUMA1 - Win Source Electronics
Specs
Analog Channels 1 #
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details