Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 894835-SI8234BB-D-IM
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: 4A Gate Driver Capacitive Coupling 2500Vrms 2 Channel 14-LGA (5x5)
Package: 14-VFLGA
Package: Reel - TR
Mounting: Surface Mount
Family Name: Si8234
Categories: Isolators
Case / Package: 14-LGA (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8542.39.0001
Other Part Number: 336-5204-6, 336-5204-2, SI8234BB-D-IMR-ND, 336-5204-1
| Win Source Electronics | |
|---|---|
| Product Category | Signal Isolators |
| Product Number | 894835-SI8234BB-D-IMR |
| Product Name | Isolators - Gate Drivers - SI8234BB-D-IMR |
| Operating Temperature | -40 to 257 F (-40 to 125 C) |