Skyworks Solutions, Inc. Isolators - Isolators - Gate Drivers SI8261BCC-C-IPR

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 1320039-SI8261BCC-C- IPR Category: Isolators>Isolators - Gate Drivers Packaging: Reel - TR Standard Package: 500 Mounting: Surface Mount Technology: Capacitive Coupling Current - Output High, Low: 500mA, 1.2A Current - DC Forward (If) (Max): 30 mA Voltage - Forward (Vf) (Typ): 2.8V (Max) Rise / Fall Time (Typ): 5.5ns, 8.5ns Number of Channels: 1 Voltage - Isolation: 3750Vrms Common Mode Transient Immunity (Min): 35kV/µs Propagation Delay tpLH / tpHL (Max): 60ns, 50ns Current - Peak Output: 4A Pulse Width Distortion (Max): 28ns Supplier Device Package: 8-DIP Gull Wing Temperature Range - Operating: -40°C ~ 125°C Case / Package: 8-SMD, Gull Wing ECCN: EAR99 Fake Threat In the Open Market: 85 Voltage - Output Supply: 13.5V ~ 30V HTSUS: 8542.39.0001 Other Part Number: 336-4772-1,336-4772- 2,SI8261BCC-C-IPR-ND ,336-4772-6 Base Product Number: SI8261 Approval Agency: CQC, CSA, UR, VDE Moisture Sensitivity Level (MSL): 3 (168 Hours)
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 1320039-SI8261BCC-C- IPR Category: Isolators>Isolators - Gate Drivers Packaging: Reel - TR Standard Package: 500 Mounting: Surface Mount Technology: Capacitive Coupling Current - Output High, Low: 500mA, 1.2A Current - DC Forward (If) (Max): 30 mA Voltage - Forward (Vf) (Typ): 2.8V (Max) Rise / Fall Time (Typ): 5.5ns, 8.5ns Number of Channels: 1 Voltage - Isolation: 3750Vrms Common Mode Transient Immunity (Min): 35kV/µs Propagation Delay tpLH / tpHL (Max): 60ns, 50ns Current - Peak Output: 4A Pulse Width Distortion (Max): 28ns Supplier Device Package: 8-DIP Gull Wing Temperature Range - Operating: -40°C ~ 125°C Case / Package: 8-SMD, Gull Wing ECCN: EAR99 Fake Threat In the Open Market: 85 Voltage - Output Supply: 13.5V ~ 30V HTSUS: 8542.39.0001 Other Part Number: 336-4772-1,336-4772- 2,SI8261BCC-C-IPR-ND ,336-4772-6 Base Product Number: SI8261 Approval Agency: CQC, CSA, UR, VDE Moisture Sensitivity Level (MSL): 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Isolators - Gate Drivers - 1320039-SI8261BCC-C-IPR - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Isolators - Gate Drivers
1320039-SI8261BCC-C-IPR
Isolators - Isolators - Gate Drivers 1320039-SI8261BCC-C-IPR
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 1320039-SI8261BCC-C- IPR Category: Isolators>Isolators - Gate Drivers Packaging: Reel - TR Standard Package: 500 Mounting: Surface Mount Technology: Capacitive Coupling Current - Output High, Low: 500mA, 1.2A Current - DC Forward (If) (Max): 30 mA Voltage - Forward (Vf) (Typ): 2.8V (Max) Rise / Fall Time (Typ): 5.5ns, 8.5ns Number of Channels: 1 Voltage - Isolation: 3750Vrms Common Mode Transient Immunity (Min): 35kV/µs Propagation Delay tpLH / tpHL (Max): 60ns, 50ns Current - Peak Output: 4A Pulse Width Distortion (Max): 28ns Supplier Device Package: 8-DIP Gull Wing Temperature Range - Operating: -40°C ~ 125°C Case / Package: 8-SMD, Gull Wing ECCN: EAR99 Fake Threat In the Open Market: 85 Voltage - Output Supply: 13.5V ~ 30V HTSUS: 8542.39.0001 Other Part Number: 336-4772-1,336-4772- 2,SI8261BCC-C-IPR-ND ,336-4772-6 Base Product Number: SI8261 Approval Agency: CQC, CSA, UR, VDE Moisture Sensitivity Level (MSL): 3 (168 Hours)

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 1320039-SI8261BCC-C-IPR
Category: Isolators>Isolators - Gate Drivers
Packaging: Reel - TR
Standard Package: 500
Mounting: Surface Mount
Technology: Capacitive Coupling
Current - Output High, Low: 500mA, 1.2A
Current - DC Forward (If) (Max): 30 mA
Voltage - Forward (Vf) (Typ): 2.8V (Max)
Rise / Fall Time (Typ): 5.5ns, 8.5ns
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Common Mode Transient Immunity (Min): 35kV/µs
Propagation Delay tpLH / tpHL (Max): 60ns, 50ns
Current - Peak Output: 4A
Pulse Width Distortion (Max): 28ns
Supplier Device Package: 8-DIP Gull Wing
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 8-SMD, Gull Wing
ECCN: EAR99
Fake Threat In the Open Market: 85
Voltage - Output Supply: 13.5V ~ 30V
HTSUS: 8542.39.0001
Other Part Number: 336-4772-1,336-4772-2,SI8261BCC-C-IPR-ND,336-4772-6
Base Product Number: SI8261
Approval Agency: CQC, CSA, UR, VDE
Moisture Sensitivity Level (MSL): 3 (168 Hours)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1320039-SI8261BCC-C-IPR
Product Name Isolators - Isolators - Gate Drivers
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Isolators - Gate Drivers - 1243799-SI823H6CB-IS1R - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
SCM9B-1300 Sensor-to-Computer Module, Thermocouple Module - SCM9B-1300 - Dataforth Corporation
Specs
Form Factor Panel / Chassis Mount
Agency Approval CE
Analog Channels 1 #
View Details