Skyworks Solutions, Inc. Digital Isolators - SI8400AB-B-IS SI8400AB-B-IS

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933690-SI8400AB-B-IS Operating Temperature Range: -40°C ~ 125°C Features: I²C Digital Isolator 2500Vrms 2 Channel - 25kV/µs (Typ) CMTI 8-SOIC (0.154", 3.90mm Width) Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Not For New Designs Family Name: SI8400 Categories: Isolators Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 96 MSL Level: 2A (4 Weeks) HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933690-SI8400AB-B-IS Operating Temperature Range: -40°C ~ 125°C Features: I²C Digital Isolator 2500Vrms 2 Channel - 25kV/µs (Typ) CMTI 8-SOIC (0.154", 3.90mm Width) Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Not For New Designs Family Name: SI8400 Categories: Isolators Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 96 MSL Level: 2A (4 Weeks) HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - SI8400AB-B-IS - 933690-SI8400AB-B-IS - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - SI8400AB-B-IS
933690-SI8400AB-B-IS
Digital Isolators - SI8400AB-B-IS 933690-SI8400AB-B-IS
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933690-SI8400AB-B-IS Operating Temperature Range: -40°C ~ 125°C Features: I²C Digital Isolator 2500Vrms 2 Channel - 25kV/µs (Typ) CMTI 8-SOIC (0.154", 3.90mm Width) Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Not For New Designs Family Name: SI8400 Categories: Isolators Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 96 MSL Level: 2A (4 Weeks) HTSUS: 8542.39.0001

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 933690-SI8400AB-B-IS
Operating Temperature Range: -40°C ~ 125°C
Features: I²C Digital Isolator 2500Vrms 2 Channel - 25kV/µs (Typ) CMTI 8-SOIC (0.154", 3.90mm Width)
Package: Tube
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: SI8400
Categories: Isolators
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 96
MSL Level: 2A (4 Weeks)
HTSUS: 8542.39.0001

Buy Now Datasheet
Futian, China
Isolators - Digital Isolators
SI8400AB-B-IS
Isolators - Digital Isolators SI8400AB-B-IS
DGTL ISOL 2500VRMS 2CH I2C 8SOIC

DGTL ISOL 2500VRMS 2CH I2C 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners
Product Number 933690-SI8400AB-B-IS SI8400AB-B-IS
Product Name Digital Isolators - SI8400AB-B-IS Isolators - Digital Isolators
Operating Temperature -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

S7MZ 115/230V ac powered strain gauge transducer amplifier. - S7MZ - RDP Electrosense
Specs
Form Factor Modular Bay or Slot System
Outputs Frequency or Pulse Output; 500Hz
AC Voltage 115/230V, 50/60Hz, 2.5VA
View Details
Mini Signal Amplifier SA-011-1500-V0-D1 - SA-011-1500-V0-D1 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Isolation - Digital Isolators - 4DIR0400HA -  - Infineon Technologies AG
Specs
Signal Conditioning SigIsol
View Details
Frequency Conditioners - 722 - S. Himmelstein & Company
S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details