Skyworks Solutions, Inc. Isolators - Gate Drivers - SI8261BAC-C-IS SI8261BAC-C-IS

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 848305-SI8261BAC-C-I S Series: Automotive, AEC-Q100 Features: Gate Driver 1 Channel Package: Tube Family Name: SI8261 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 96 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 848305-SI8261BAC-C-I S Series: Automotive, AEC-Q100 Features: Gate Driver 1 Channel Package: Tube Family Name: SI8261 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 96 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - SI8261BAC-C-IS - 848305-SI8261BAC-C-IS - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - SI8261BAC-C-IS
848305-SI8261BAC-C-IS
Isolators - Gate Drivers - SI8261BAC-C-IS 848305-SI8261BAC-C-IS
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 848305-SI8261BAC-C-I S Series: Automotive, AEC-Q100 Features: Gate Driver 1 Channel Package: Tube Family Name: SI8261 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 96 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.39.0001

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 848305-SI8261BAC-C-IS
Series: Automotive, AEC-Q100
Features: Gate Driver 1 Channel
Package: Tube
Family Name: SI8261
Categories: Isolators
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 96
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 848305-SI8261BAC-C-IS
Product Name Isolators - Gate Drivers - SI8261BAC-C-IS
Unlock Full Specs
to access all available technical data

Similar Products

A21000 Isolated Standard Signal Conditioner | Calibrated and Switchable | 6 mm Enclosure | Broad-range Power Supply - A21000 - Knick Interface LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Isolation up to 300 V
View Details
Digital Isolator ICs - 7969094 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 6 #
View Details
16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
Application General Lab & Industrial; Medical / Biomedical
Analog Channels 16 #
View Details