Skyworks Solutions, Inc. Datasheets for Signal Isolators
Signal isolators provide electrical (galvanic) isolation between the input and output circuits. They couple the signal to the output through a transformer or optical isolator. Signal isolators also break the direct electrical (galvanic) path between two or more loop points. They are used to protect against dangerous measured-variable voltages and provide increased protection from surges and spikes.
Signal Isolators: Learn more
| Product Name | Notes |
|---|---|
| 10 kV Surge, 5 kV Isolator | |
| 2.5 kV 1-ch Dgtl Isolator | |
| 2.5 kV 2-ch Dgtl Isolator | |
| 2.5 kV uni | |
| 3.75 kV 1-ch Dgtl Isolator | |
| 3.75 kV 2-ch Dgtl Isolator | |
| 3.75 kV uni | |
| 5 kV 1-ch Dgtl Isolator | |
| 5 kV 2-ch Dgtl Isolator | |
| 5 kV uni | |
| Automotive 10kV Surge 5kV Isolator | |
| Automotive Digital Isolator | |
| Digital Isolator | |
| Our ultra-low-power digital isolators are CMOS devices offering one to six channels. Product options include bi-directional capability for I²C applications. The operating parameters of these products remain stable across wide... |
| << Prev | Next >> |