Skyworks Solutions, Inc. Isolators - Gate Drivers - SI8235AB-D-IMR SI8235AB-D-IMR

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933664-SI8235AB-D-IM R Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: 4A Gate Driver Capacitive Coupling 2500Vrms Channel 14-LGA (5x5) Package: 14-VFLGA Package: Reel - TR Mounting: Surface Mount Family Name: SI8235 Categories: Isolators Case / Package: 14-LGA (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8542.39.0001 Other Part Number: 336-4909-1, SI8235AB-D-IMR-ND, 336-4909-2, 336-4909-6
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933664-SI8235AB-D-IM R Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: 4A Gate Driver Capacitive Coupling 2500Vrms Channel 14-LGA (5x5) Package: 14-VFLGA Package: Reel - TR Mounting: Surface Mount Family Name: SI8235 Categories: Isolators Case / Package: 14-LGA (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8542.39.0001 Other Part Number: 336-4909-1, SI8235AB-D-IMR-ND, 336-4909-2, 336-4909-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - SI8235AB-D-IMR - 933664-SI8235AB-D-IMR - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - SI8235AB-D-IMR
933664-SI8235AB-D-IMR
Isolators - Gate Drivers - SI8235AB-D-IMR 933664-SI8235AB-D-IMR
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933664-SI8235AB-D-IM R Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: 4A Gate Driver Capacitive Coupling 2500Vrms Channel 14-LGA (5x5) Package: 14-VFLGA Package: Reel - TR Mounting: Surface Mount Family Name: SI8235 Categories: Isolators Case / Package: 14-LGA (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8542.39.0001 Other Part Number: 336-4909-1, SI8235AB-D-IMR-ND, 336-4909-2, 336-4909-6

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 933664-SI8235AB-D-IMR
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: 4A Gate Driver Capacitive Coupling 2500Vrms Channel 14-LGA (5x5)
Package: 14-VFLGA
Package: Reel - TR
Mounting: Surface Mount
Family Name: SI8235
Categories: Isolators
Case / Package: 14-LGA (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8542.39.0001
Other Part Number: 336-4909-1, SI8235AB-D-IMR-ND, 336-4909-2, 336-4909-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 933664-SI8235AB-D-IMR
Product Name Isolators - Gate Drivers - SI8235AB-D-IMR
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

DSCA37 Non-Linearized Thermocouple Input Signal Conditioner - DSCA37-xx - Dataforth Corporation
Specs
Form Factor DIN Rail
Agency Approval CE
Analog Channels 1 #
View Details
Digital Isolators - ADUM5403ARWZ - 860607-ADUM5403ARWZ - Win Source Electronics
Specs
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
Isolators - Isolators - Gate Drivers - 1243538-SI8233AD-D-IS3 - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Digital Isolator ICs - 2149165 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 2 #
View Details