Skyworks Solutions, Inc. Datasheets for Signal Isolators

Signal isolators provide electrical (galvanic) isolation between the input and output circuits. They couple the signal to the output through a transformer or optical isolator. Signal isolators also break the direct electrical (galvanic) path between two or more loop points. They are used to protect against dangerous measured-variable voltages and provide increased protection from surges and spikes.
Signal Isolators: Learn more

Page: 1 2 3 4 5
Product Name Notes
1 kV 5-ch Digital Isolator
1 kV 6-ch Digital Isolator
2.5 kV 3 fwd
2.5 kV 4 fwd
2.5 kV 4-ch Dgtl Isolator
2.5 kV 4-ch Isolator
2.5 kV 4-ch QSPI Isolator
2.5 kV 5 fwd
2.5 kV 5-ch Isolator
2.5 kV 5-channel digital isolator
2.5 kV 6 Fwd channel Isolator
2.5 kV 6-ch Isolator
2.5 kV 6-channel digital isolator
3.75 kV 1-ch Isolator
3.75 kV 2-ch Dgtl Isolator
3.75 kV 2-ch Inverting Isolator
3.75 kV 2-ch Isolator
3.75 kV 3-channel digital isolator
3.75 kV 4-ch Isolator
3.75 kV 4-ch Low Power Isolator
3.75 kV 4-ch Sleep Mode Isolator
3.75 kV 4-ch SPI Isolator
3.75 kV 5-ch Isolator
3.75 kV 5-ch SPI Isolator
3.75 kV 6-ch Digital Isolator
3.75 kV 6-ch Isolator
5 kV 5-ch Digital Isolator
5 kV 5-ch Isolator
5 kV 6-ch Digital Isolator
5 kV 6-ch Isolator
6 kV 1-ch Dgtl Isolator
6 kV 2-ch Dgtl Inverting Isolator
6 kV 2-ch Dgtl Isolator
6 kV 3-ch Dgtl Isolator
6 kV 4-ch Dgtl Isolator
6 kV 4-ch Dgtl Low Power Isolator
6 kV 4-ch Dgtl Sleep Mode Isolator
6 kV 4-ch QSPI Isolator
6 kV 4-ch SPI Isolator
6 kV 5-ch SPI Isolator
6 kV 6-ch Dgtl Isolator
Automotive Digital Isolator
Optocoupler Replacement Isolator
Our ultra-low-power digital isolators are CMOS devices offering one to six channels. Product options include bi-directional capability for I²C applications. The operating parameters of these products remain stable across wide...

<< Prev Next >>