Skyworks Solutions, Inc. Datasheets for Signal Isolators

Signal isolators provide electrical (galvanic) isolation between the input and output circuits. They couple the signal to the output through a transformer or optical isolator. Signal isolators also break the direct electrical (galvanic) path between two or more loop points. They are used to protect against dangerous measured-variable voltages and provide increased protection from surges and spikes.
Signal Isolators: Learn more

Page: 1 2 3 4 5
Product Name Notes
1 kV 4-ch Dgtl Isolator
1 kV 4-ch Isolator
1 kV 4-Channel Digital Isolator
10 kV Surge, 5 kV Isolator
2.5 kV 2 fwd
2.5 kV 2-ch Isolator
2.5 kV 3 fwd
2.5 kV 3-ch Dgtl Iso
2.5 kV 3-ch Dgtl Isolator
2.5 kV 3-ch Isolator
2.5 kV 4 ch Dgtl Isolator
2.5 kV 4 Fwd ch Isolator
2.5 kV 4 fwd
2.5 kV 4-ch Dgtl Isolator
2.5 kV 4-ch Isolator
2.5 kV 4-channel digital isolator
2.5 kV 5 Fwd ch Isolator
2.5 kV 5-ch Isolator
2.5 kV 5-channel digital isolator
3.75 kV 2-ch Isolator
3.75 kV 3-ch dgtl isolator
3.75 kV 3-ch Isolator
3.75 kV 4-ch Dgtl Isolator
3.75 kV 4-ch Isolator
3.75 kV 5-ch Dgtl Isolator
3.75 kV 5-ch Isolator
5 kV 2-ch Dgtl Isolator
5 kV 2-ch Isolator
5 kV 3-ch dgtl isolator
5 kV 3-ch Isolator
5 kV 4-ch Dgtl Isolator
5 kV 4-ch Isolator
5 kV 5-ch Dgtl Isolator
5 kV 5-ch Isolator
Automotive 10kV Surge 5kV Isolator
Automotive Digital Isolator
Our ultra-low-power digital isolators are CMOS devices offering one to six channels. Product options include bi-directional capability for I²C applications. The operating parameters of these products remain stable across wide...
Si8638BT-IS information will be updated shortly.

<< Prev Next >>