Skyworks Solutions, Inc. Isolators - Gate Drivers - SI8234AB-D-IS1R SI8234AB-D-IS1R

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 845670-SI8234AB-D-IS 1R Series: Automotive, AEC-Q100 Features: Gate Driver 2 Channel Package: Reel - TR Family Name: Si8234 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 845670-SI8234AB-D-IS 1R Series: Automotive, AEC-Q100 Features: Gate Driver 2 Channel Package: Reel - TR Family Name: Si8234 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - SI8234AB-D-IS1R - 845670-SI8234AB-D-IS1R - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - SI8234AB-D-IS1R
845670-SI8234AB-D-IS1R
Isolators - Gate Drivers - SI8234AB-D-IS1R 845670-SI8234AB-D-IS1R
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 845670-SI8234AB-D-IS 1R Series: Automotive, AEC-Q100 Features: Gate Driver 2 Channel Package: Reel - TR Family Name: Si8234 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 845670-SI8234AB-D-IS1R
Series: Automotive, AEC-Q100
Features: Gate Driver 2 Channel
Package: Reel - TR
Family Name: Si8234
Categories: Isolators
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 845670-SI8234AB-D-IS1R
Product Name Isolators - Gate Drivers - SI8234AB-D-IS1R
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolator ICs - 2149165 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 2 #
View Details
8B50/51 Voltage Input Modules, 20kHz Bandwidth - 8B51-13 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details
Isolators - Isolators - Gate Drivers - 1243681-SI8235AB-D-IM1R - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Signal Conditioners and Isolators - 2946-857-409-ND - DigiKey
Specs
Outputs Analog Voltage Output; Analog Current Output
Inputs Current, Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers