Skyworks Solutions, Inc. Isolators - Gate Drivers - SI8238BD-D-ISR SI8238BD-D-ISR

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 894841-SI8238BD-D-IS R Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: 4A Gate Driver Capacitive Coupling 5000Vrms 2 Channel 16-SOIC Package: 16-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: SI8238 Categories: Isolators Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1250 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001 Other Part Number: 336-SI8238BD-D-ISRCT , SI8238BD-D-ISR-ND, 336-SI8238BD-D-ISRDK R, 336-SI8238BD-D-ISRTR
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 894841-SI8238BD-D-IS R Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: 4A Gate Driver Capacitive Coupling 5000Vrms 2 Channel 16-SOIC Package: 16-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: SI8238 Categories: Isolators Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1250 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001 Other Part Number: 336-SI8238BD-D-ISRCT , SI8238BD-D-ISR-ND, 336-SI8238BD-D-ISRDK R, 336-SI8238BD-D-ISRTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - SI8238BD-D-ISR - 894841-SI8238BD-D-ISR - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - SI8238BD-D-ISR
894841-SI8238BD-D-ISR
Isolators - Gate Drivers - SI8238BD-D-ISR 894841-SI8238BD-D-ISR
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 894841-SI8238BD-D-IS R Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: 4A Gate Driver Capacitive Coupling 5000Vrms 2 Channel 16-SOIC Package: 16-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: SI8238 Categories: Isolators Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1250 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001 Other Part Number: 336-SI8238BD-D-ISRCT , SI8238BD-D-ISR-ND, 336-SI8238BD-D-ISRDK R, 336-SI8238BD-D-ISRTR

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 894841-SI8238BD-D-ISR
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: 4A Gate Driver Capacitive Coupling 5000Vrms 2 Channel 16-SOIC
Package: 16-SOIC (0.295", 7.50mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: SI8238
Categories: Isolators
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 1250
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.39.0001
Other Part Number: 336-SI8238BD-D-ISRCT, SI8238BD-D-ISR-ND, 336-SI8238BD-D-ISRDKR, 336-SI8238BD-D-ISRTR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 894841-SI8238BD-D-ISR
Product Name Isolators - Gate Drivers - SI8238BD-D-ISR
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

8B39 Current Output Module - 8B39-01 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details
Isolators - Gate Drivers - ADUM1420BRWZ - 860554-ADUM1420BRWZ - Win Source Electronics
Specs
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
Signal Conditioners and Isolators - 2946-857-412-ND - DigiKey
Specs
Outputs Analog Voltage Output
Inputs Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers