Skyworks Solutions, Inc. Isolators - Isolators - Gate Drivers SI8220CB-D-IS

Description
Win Source Part Number: 1243598-SI8220CB-D-I S Category: Isolators>Isolators - Gate Drivers Series: Automotive, AEC-Q100 Package: Tube Standard Package: 96 Mounting: SMD (SMT) Technology: Capacitive Coupling Current - Output High, Low: 1.5A, 2.5A Current - DC Forward (If) (Max): 30 mA Voltage - Forward (Vf) (Typ): 2.5V (Max) Rise / Fall Time (Typ): 20ns, 20ns (Max) Number of Channels: 1 Voltage - Isolation: 2500Vrms Common Mode Transient Immunity (Min): 30kV/µs (Typ) Propagation Delay tpLH / tpHL (Max): 60ns, 40ns Current - Peak Output: 2.5A Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) Voltage - Output Supply: 12.2V ~ 24V HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 336-4676,SI8220CB-D- IS Base Product Number: SI8220 Approval Agency: CQC, CSA, UR, VDE
Request a Quote Datasheet
Description
Win Source Part Number: 1243598-SI8220CB-D-I S Category: Isolators>Isolators - Gate Drivers Series: Automotive, AEC-Q100 Package: Tube Standard Package: 96 Mounting: SMD (SMT) Technology: Capacitive Coupling Current - Output High, Low: 1.5A, 2.5A Current - DC Forward (If) (Max): 30 mA Voltage - Forward (Vf) (Typ): 2.5V (Max) Rise / Fall Time (Typ): 20ns, 20ns (Max) Number of Channels: 1 Voltage - Isolation: 2500Vrms Common Mode Transient Immunity (Min): 30kV/µs (Typ) Propagation Delay tpLH / tpHL (Max): 60ns, 40ns Current - Peak Output: 2.5A Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) Voltage - Output Supply: 12.2V ~ 24V HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 336-4676,SI8220CB-D- IS Base Product Number: SI8220 Approval Agency: CQC, CSA, UR, VDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Isolators - Gate Drivers - 1243598-SI8220CB-D-IS - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Isolators - Gate Drivers
1243598-SI8220CB-D-IS
Isolators - Isolators - Gate Drivers 1243598-SI8220CB-D-IS
Win Source Part Number: 1243598-SI8220CB-D-I S Category: Isolators>Isolators - Gate Drivers Series: Automotive, AEC-Q100 Package: Tube Standard Package: 96 Mounting: SMD (SMT) Technology: Capacitive Coupling Current - Output High, Low: 1.5A, 2.5A Current - DC Forward (If) (Max): 30 mA Voltage - Forward (Vf) (Typ): 2.5V (Max) Rise / Fall Time (Typ): 20ns, 20ns (Max) Number of Channels: 1 Voltage - Isolation: 2500Vrms Common Mode Transient Immunity (Min): 30kV/µs (Typ) Propagation Delay tpLH / tpHL (Max): 60ns, 40ns Current - Peak Output: 2.5A Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) Voltage - Output Supply: 12.2V ~ 24V HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 336-4676,SI8220CB-D- IS Base Product Number: SI8220 Approval Agency: CQC, CSA, UR, VDE

Win Source Part Number: 1243598-SI8220CB-D-IS
Category: Isolators>Isolators - Gate Drivers
Series: Automotive, AEC-Q100
Package: Tube
Standard Package: 96
Mounting: SMD (SMT)
Technology: Capacitive Coupling
Current - Output High, Low: 1.5A, 2.5A
Current - DC Forward (If) (Max): 30 mA
Voltage - Forward (Vf) (Typ): 2.5V (Max)
Rise / Fall Time (Typ): 20ns, 20ns (Max)
Number of Channels: 1
Voltage - Isolation: 2500Vrms
Common Mode Transient Immunity (Min): 30kV/µs (Typ)
Propagation Delay tpLH / tpHL (Max): 60ns, 40ns
Current - Peak Output: 2.5A
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 3 (168 Hours)
Voltage - Output Supply: 12.2V ~ 24V
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Other Names: 336-4676,SI8220CB-D-IS
Base Product Number: SI8220
Approval Agency: CQC, CSA, UR, VDE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1243598-SI8220CB-D-IS
Product Name Isolators - Isolators - Gate Drivers
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolator ICs - 2149165 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 2 #
View Details
8B50/51 Voltage Input Modules, 20kHz Bandwidth - 8B51-10 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details
Isolators - Isolators - Gate Drivers - 1243601-SI8230AD-B-ISR - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Signal Conditioners and Isolators - 2946-857-414-ND - DigiKey
Specs
Outputs Analog Current Output
Inputs Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers