Skyworks Solutions, Inc. Isolators - Isolators - Gate Drivers SI8232AB-D-IS

Description
Win Source Part Number: 1243586-SI8232AB-D-I S Category: Isolators>Isolators - Gate Drivers Series: Automotive, AEC-Q100 Package: Tube Standard Package: 46 Mounting: SMD (SMT) Technology: Capacitive Coupling Current - Output High, Low: 250mA, 500mA Rise / Fall Time (Typ): 20ns, 20ns (Max) Number of Channels: 2 Voltage - Isolation: 2500Vrms Common Mode Transient Immunity (Min): 20kV/µs Propagation Delay tpLH / tpHL (Max): 60ns, 60ns Current - Peak Output: 500mA Pulse Width Distortion (Max): 5.6ns Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 2A (4 Weeks) Voltage - Output Supply: 6.5V ~ 24V HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: SI8232AB-D-IS,336-46 84 Base Product Number: SI8232 Approval Agency: CQC, CSA, UR, VDE
Request a Quote
Description
Win Source Part Number: 1243586-SI8232AB-D-I S Category: Isolators>Isolators - Gate Drivers Series: Automotive, AEC-Q100 Package: Tube Standard Package: 46 Mounting: SMD (SMT) Technology: Capacitive Coupling Current - Output High, Low: 250mA, 500mA Rise / Fall Time (Typ): 20ns, 20ns (Max) Number of Channels: 2 Voltage - Isolation: 2500Vrms Common Mode Transient Immunity (Min): 20kV/µs Propagation Delay tpLH / tpHL (Max): 60ns, 60ns Current - Peak Output: 500mA Pulse Width Distortion (Max): 5.6ns Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 2A (4 Weeks) Voltage - Output Supply: 6.5V ~ 24V HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: SI8232AB-D-IS,336-46 84 Base Product Number: SI8232 Approval Agency: CQC, CSA, UR, VDE
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SI8232AB-D-IS is a dual isolated gate driver from the Si823x family, designed for high-side and low-side applications. It features a peak output current of 500 mA and operates with a supply voltage range of 6.5V to 24V. The device provides 2500 Vrms isolation voltage and has a common mode transient immunity of 20 kV/¬µs, making it suitable for applications requiring robust isolation. The propagation delay is a maximum of 60 ns for both rising and falling edges, with a typical rise and fall time of 20 ns. The operating temperature range is from -40¬8C to 125¬8C, and the device is compliant with AEC-Q100, indicating its suitability for automotive applications. The package type is a 16-SOIC, and it is RoHS compliant. This product is ideal for use in power delivery systems, motor control, and battery management systems, among other applications.

Datasheet Summary
Powered by GS/AI

The SI8232AB-D-IS is a dual isolated gate driver from the Si823x family, designed for high-side and low-side applications. It features a peak output current of 500 mA and operates with a supply voltage range of 6.5V to 24V. The device provides 2500 Vrms isolation voltage and has a common mode transient immunity of 20 kV/¬µs, making it suitable for applications requiring robust isolation. The propagation delay is a maximum of 60 ns for both rising and falling edges, with a typical rise and fall time of 20 ns. The operating temperature range is from -40¬8C to 125¬8C, and the device is compliant with AEC-Q100, indicating its suitability for automotive applications. The package type is a 16-SOIC, and it is RoHS compliant. This product is ideal for use in power delivery systems, motor control, and battery management systems, among other applications.

Suppliers

Company
Product
Description
Supplier Links
Isolators - Isolators - Gate Drivers - 1243586-SI8232AB-D-IS - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Isolators - Gate Drivers
1243586-SI8232AB-D-IS
Isolators - Isolators - Gate Drivers 1243586-SI8232AB-D-IS
Win Source Part Number: 1243586-SI8232AB-D-I S Category: Isolators>Isolators - Gate Drivers Series: Automotive, AEC-Q100 Package: Tube Standard Package: 46 Mounting: SMD (SMT) Technology: Capacitive Coupling Current - Output High, Low: 250mA, 500mA Rise / Fall Time (Typ): 20ns, 20ns (Max) Number of Channels: 2 Voltage - Isolation: 2500Vrms Common Mode Transient Immunity (Min): 20kV/µs Propagation Delay tpLH / tpHL (Max): 60ns, 60ns Current - Peak Output: 500mA Pulse Width Distortion (Max): 5.6ns Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 2A (4 Weeks) Voltage - Output Supply: 6.5V ~ 24V HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: SI8232AB-D-IS,336-46 84 Base Product Number: SI8232 Approval Agency: CQC, CSA, UR, VDE

Win Source Part Number: 1243586-SI8232AB-D-IS
Category: Isolators>Isolators - Gate Drivers
Series: Automotive, AEC-Q100
Package: Tube
Standard Package: 46
Mounting: SMD (SMT)
Technology: Capacitive Coupling
Current - Output High, Low: 250mA, 500mA
Rise / Fall Time (Typ): 20ns, 20ns (Max)
Number of Channels: 2
Voltage - Isolation: 2500Vrms
Common Mode Transient Immunity (Min): 20kV/µs
Propagation Delay tpLH / tpHL (Max): 60ns, 60ns
Current - Peak Output: 500mA
Pulse Width Distortion (Max): 5.6ns
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 2A (4 Weeks)
Voltage - Output Supply: 6.5V ~ 24V
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Other Names: SI8232AB-D-IS,336-4684
Base Product Number: SI8232
Approval Agency: CQC, CSA, UR, VDE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1243586-SI8232AB-D-IS
Product Name Isolators - Isolators - Gate Drivers
Analog Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - ISO1I813TXUMA1 - 922078-ISO1I813TXUMA1 - Win Source Electronics
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
2 suppliers
Isolators - Gate Drivers - ADUM3223WCRZ-RL7 - 860585-ADUM3223WCRZ-RL7 - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Signal Conditioners and Isolators - 2946-857-415-ND - DigiKey
Specs
Outputs Analog Voltage Output
Inputs Current
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
SCM9B-1500/2500 Sensor-to-Computer Module, Bridge Input - SCM9B1500/2500 - Dataforth Corporation
Specs
Form Factor Panel / Chassis Mount
Agency Approval CE
Analog Channels 1 #
View Details