Skyworks Solutions, Inc. Datasheets for Schottky Diodes
Schottky diodes in their simplest form consist of a metal layer that contacts a semiconductor element. The metal / semiconductor junctions exhibit rectifying behavior (i.e., the current passes through the structure more readily with one polarity than the other).
Schottky Diodes: Learn more
| Product Name | Notes |
|---|---|
| Isolink beam-lead silicon Schottky barrier mixer diodes are designed for applications through 40 GHz. The beam-lead design reduces the problem of bonding to the very small area characteristic of the... | |
| Please note: DME3927-000 is being discontinued and is not recommended for new designs. The Beamless Diode family is designed for a high degree of device reliability in both commercial and... | |
| Please note: DME3939-257 is being discontinued and is not recommended for new designs. Skyworks beam-lead silicon Schottky barrier mixer diodes are designed for applications through 40 GHz. The beam-lead design... | |
| Please note: DMJ3944-000 is being discontinued and is not recommended for new designs. The suggested replacement are DMF3942-000, DMG3943-000, DMJ3933-000 The Beamless Diode family is designed for a high degree... | |
| Please note: SMS3925-040LF is being discontinued and is not recommended for new designs. The suggested replacement is SMS3924-040LF The SMS3925-040LF is a 40 V, 0.6 pF RF Schottky diode designed... | |
| Please note: SMS7621-001LF is being discontinued and is not recommended for new designs. SMS7621 Series includes SMS7621-079LF, SMS7621-005LF, SMS7621-006LF, SMS7621-040LF. These low-cost, surface mountable, plastic packaged silicon mixer Schottky diodes... | |
| Please note: SMS7621-060 is being discontinued and is not recommended for new designs. The suggested replacement are SMS7621-040LF, SMS7621-079LF The SMS7621-060 is a silicon, low-barrier N-type Schottky diode with an... | |
| Please note: SMS7621-092 is being discontinued and is not recommended for new designs. The suggested replacement are SMS7621-040LF, SMS7621-079LF The SMS7621-092 is a silicon, low barrier n-type Schottky diode anti-parallel... | |
| Please note: SMS7630-061 is being discontinued and is not recommended for new designs. The suggested replacement are SMS7630-040LF, SMS7630-079LF The SMS7630-061 is a silicon, zero bias Schottky detector diode with... | |
| Please note: SMSA7621-060 is being discontinued and is not recommended for new designs. The suggested replacement are SMS7621-040LF, SMS7621-079LF The SMSA7621-060 is a silicon, low-barrier N-type Schottky diode with an... | |
| Please note: SMSA7630-061 is being discontinued and is not recommended for new designs. The suggested replacement are SMS7630-040LF, SMS7630-079LF The SMSA7630-061 is a silicon, zero bias Schottky detector diode with... | |
| Skyworks APD series of silicon PIN diodes are designed for use as switch and attenuator devices in high-performance RF and microwave circuits. The PIN diode designs are useful over a... | |
| Skyworks beam-lead silicon Schottky barrier mixer diodes are designed for applications through 40 GHz. The beam-lead design reduces the problem of bonding to the very small area characteristic of the... | |
| Skyworks beamless diode family is designed for a high degree of device reliability in both commercial and industrial uses. The diodes are designed to offer the utmost in performance as... | |
| Skyworks packaged, beam-lead and chip Schottky barrier detector diodes are designed for applications through 40 GHz in Ka band. They are made by the deposition of a suitable barrier metal... | |
| Skyworks series of packaged, beam-lead and chip zero bias Schottky barrier detector diodes are designed for applications through K band. The choice of barrier metal and process techniques results in... | |
| Skyworks silicon Schottky diode chips are intended for use as detector and mixer devices in hybrid integrated circuits at frequencies from below 100 MHz to higher than 40 GHz. Skyworks... | |
| The Beamless Diode family is designed for a high degree of device reliability in both commercial and industrial uses. They are designed to offer the utmost in performance as well... | |
| The CLA4608-085LF is a surface mountable, low capacitance silicon PIN limiter diode designed as a shunt connected PIN diode for high power limiter applications from 10 MHz to over 6... | |
| The SKY16602-632LF is a fully integrated PIN diode lowthreshold limiter module in a surface-mount package. It is designed for use as a passive receiver protector in wireless or other RF... | |
| The Skyworks SMS3926-099 family of Si Schottky diodes are configured as ring quads intended for use in double-balanced mixers. Each ring quad die is comprised of four Schottky junctions, connected... | |
| The Skyworks SMS3927-099 family of Si Schottky diodes are configured as ring quads intended for use in double-balanced mixers. Each ring quad die is comprised of four Schottky junctions, connected... | |
| The Skyworks SMS3928-099 family of Si Schottky diodes are configured as ring quads intended for use in double-balanced mixers. Each ring quad die is comprised of four Schottky junctions, connected... | |
| The SMS3922 series of 8, 20, and 70 V rated, low-cost plastic packaged Schottky diodes are designed for general purpose use in RF applications. All diodes are fully characterized, including... | |
| The SMS3923 series of 8, 20, and 70 V rated, low-cost plastic packaged Schottky diodes are designed for general purpose use in RF applications. All diodes are fully characterized, including... | |
| The SMS3924 series of 8, 20, and 70 V rated, low-cost plastic packaged Schottky diodes are designed for general purpose use in RF applications. All diodes are fully characterized, including... | |
| The SMSA3923-011LF plastic packaged Schottky diode is designed for several automotive in-vehicle applications. | |
| These low-cost, surface mountable, plastic packaged silicon mixer Schottky diodes are designed for RF and microwave mixers and detectors. They include low barrier diodes and zero-bias detectors that combine Skyworks... | |
| This Skyworks family of Si Schottky diodes are configured as bridge quads intended for use in double-balanced mixers. Each bridge quad die is comprised of four Schottky junctions. There are... |