Skyworks Solutions, Inc. Isolators - Isolators - Gate Drivers SI8274AB4D-IM1

Description
Win Source Part Number: 1243727-SI8274AB4D-I M1 Category: Isolators>Isolators - Gate Drivers Package: Tube Standard Package: 60 Mounting: SMD (SMT) Technology: Capacitive Coupling Current - Output High, Low: 1.8A, 4A Rise / Fall Time (Typ): 10.5ns, 13.3ns Number of Channels: 2 Voltage - Isolation: 2500Vrms Common Mode Transient Immunity (Min): 200kV/µs Propagation Delay tpLH / tpHL (Max): 105ns, 75ns Current - Peak Output: 4A Pulse Width Distortion (Max): 47ns Package / Case: 14-VDFN Supplier Device Package: 14-QFN (5x5) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 2 (1 Year) Voltage - Output Supply: 4.2V ~ 30V HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: SI8274AB4D-IM1,336-5 934 Base Product Number: SI8274 Approval Agency: CQC, CSA, UR, VDE
Request a Quote Datasheet
Description
Win Source Part Number: 1243727-SI8274AB4D-I M1 Category: Isolators>Isolators - Gate Drivers Package: Tube Standard Package: 60 Mounting: SMD (SMT) Technology: Capacitive Coupling Current - Output High, Low: 1.8A, 4A Rise / Fall Time (Typ): 10.5ns, 13.3ns Number of Channels: 2 Voltage - Isolation: 2500Vrms Common Mode Transient Immunity (Min): 200kV/µs Propagation Delay tpLH / tpHL (Max): 105ns, 75ns Current - Peak Output: 4A Pulse Width Distortion (Max): 47ns Package / Case: 14-VDFN Supplier Device Package: 14-QFN (5x5) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 2 (1 Year) Voltage - Output Supply: 4.2V ~ 30V HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: SI8274AB4D-IM1,336-5 934 Base Product Number: SI8274 Approval Agency: CQC, CSA, UR, VDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Isolators - Gate Drivers - 1243727-SI8274AB4D-IM1 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Isolators - Gate Drivers
1243727-SI8274AB4D-IM1
Isolators - Isolators - Gate Drivers 1243727-SI8274AB4D-IM1
Win Source Part Number: 1243727-SI8274AB4D-I M1 Category: Isolators>Isolators - Gate Drivers Package: Tube Standard Package: 60 Mounting: SMD (SMT) Technology: Capacitive Coupling Current - Output High, Low: 1.8A, 4A Rise / Fall Time (Typ): 10.5ns, 13.3ns Number of Channels: 2 Voltage - Isolation: 2500Vrms Common Mode Transient Immunity (Min): 200kV/µs Propagation Delay tpLH / tpHL (Max): 105ns, 75ns Current - Peak Output: 4A Pulse Width Distortion (Max): 47ns Package / Case: 14-VDFN Supplier Device Package: 14-QFN (5x5) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 2 (1 Year) Voltage - Output Supply: 4.2V ~ 30V HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: SI8274AB4D-IM1,336-5 934 Base Product Number: SI8274 Approval Agency: CQC, CSA, UR, VDE

Win Source Part Number: 1243727-SI8274AB4D-IM1
Category: Isolators>Isolators - Gate Drivers
Package: Tube
Standard Package: 60
Mounting: SMD (SMT)
Technology: Capacitive Coupling
Current - Output High, Low: 1.8A, 4A
Rise / Fall Time (Typ): 10.5ns, 13.3ns
Number of Channels: 2
Voltage - Isolation: 2500Vrms
Common Mode Transient Immunity (Min): 200kV/µs
Propagation Delay tpLH / tpHL (Max): 105ns, 75ns
Current - Peak Output: 4A
Pulse Width Distortion (Max): 47ns
Package / Case: 14-VDFN
Supplier Device Package: 14-QFN (5x5)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 2 (1 Year)
Voltage - Output Supply: 4.2V ~ 30V
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Other Names: SI8274AB4D-IM1,336-5934
Base Product Number: SI8274
Approval Agency: CQC, CSA, UR, VDE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1243727-SI8274AB4D-IM1
Product Name Isolators - Isolators - Gate Drivers
Analog Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Signal Conditioners - 1803043 - RS Components, Ltd.
Specs
Signal Conditioning Amplifier
Outputs Analog Voltage Output; Analog Current Output; Current/Voltage
Agency Approval No
View Details
3 suppliers
DSCP20 Programmable 2-Wire Temperature Transmitter, DIN Mount - DSCP20 - Dataforth Corporation
Specs
Form Factor DIN Rail
Agency Approval CE
Application General Lab & Industrial
View Details
Digital Isolators - ADUM3201WARZ - 860581-ADUM3201WARZ - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details