Skyworks Solutions, Inc. Isolators - Digital Isolators SI8384PM-IU

Description
Win Source Part Number: 1244001-SI8384PM-IU Category: Isolators>Digital Isolators Type: General Purpose Package: Tube Standard Package: 56 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 2Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 3.9ns, 3.7ns Number of Channels: 8 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 8/0 Isolated Power: No Voltage - Supply: 2.25V ~ 5.5V Package / Case: 20-SSOP (0.154", 3.90mm Width) Supplier Device Package: 20-QSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 6 (Time on Label) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 336-3628-5 Base Product Number: SI8384
Request a Quote Datasheet
Description
Win Source Part Number: 1244001-SI8384PM-IU Category: Isolators>Digital Isolators Type: General Purpose Package: Tube Standard Package: 56 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 2Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 3.9ns, 3.7ns Number of Channels: 8 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 8/0 Isolated Power: No Voltage - Supply: 2.25V ~ 5.5V Package / Case: 20-SSOP (0.154", 3.90mm Width) Supplier Device Package: 20-QSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 6 (Time on Label) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 336-3628-5 Base Product Number: SI8384
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Digital Isolators - 1244001-SI8384PM-IU - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Digital Isolators
1244001-SI8384PM-IU
Isolators - Digital Isolators 1244001-SI8384PM-IU
Win Source Part Number: 1244001-SI8384PM-IU Category: Isolators>Digital Isolators Type: General Purpose Package: Tube Standard Package: 56 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 2Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 3.9ns, 3.7ns Number of Channels: 8 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 8/0 Isolated Power: No Voltage - Supply: 2.25V ~ 5.5V Package / Case: 20-SSOP (0.154", 3.90mm Width) Supplier Device Package: 20-QSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 6 (Time on Label) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 336-3628-5 Base Product Number: SI8384

Win Source Part Number: 1244001-SI8384PM-IU
Category: Isolators>Digital Isolators
Type: General Purpose
Package: Tube
Standard Package: 56
Mounting: SMD (SMT)
Technology: Capacitive Coupling
Data Rate: 2Mbps
Channel Type: Unidirectional
Rise / Fall Time (Typ): 3.9ns, 3.7ns
Number of Channels: 8
Voltage - Isolation: 2500Vrms
Inputs - Side 1/Side 2: 8/0
Isolated Power: No
Voltage - Supply: 2.25V ~ 5.5V
Package / Case: 20-SSOP (0.154", 3.90mm Width)
Supplier Device Package: 20-QSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 6 (Time on Label)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Other Names: 336-3628-5
Base Product Number: SI8384

Buy Now Datasheet
Futian, China
Isolators - Digital Isolators
SI8384PM-IU
Isolators - Digital Isolators SI8384PM-IU
DGTL ISO 2500VRMS 8CH GP 20QSOP

DGTL ISO 2500VRMS 8CH GP 20QSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners
Product Number 1244001-SI8384PM-IU SI8384PM-IU
Product Name Isolators - Digital Isolators Isolators - Digital Isolators
Analog Channels 8 #
Unlock Full Specs
to access all available technical data

Similar Products

Frequency Conditioners - 702 - S. Himmelstein & Company
S. Himmelstein & Company
Specs
Form Factor Stand-alone
User Interface Front Panel
Application General Lab & Industrial
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
8B35 Linearized 4-Wire RTD Input Module - 8B35-02 - Dataforth Corporation
Specs
Signal Conditioning Filter; SigIsol
Form Factor Modular Bay or Slot System
Excitation Current
View Details