Skyworks Solutions, Inc. Digital Isolators - SI8030AA-B-IU SI8030AA-B-IU

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 894824-SI8030AA-B-IU Operating Temperature Range: -40°C ~ 125°C Features: General Purpose Digital Isolator 1000Vrms Channel 10Mbps 35kV/µs CMTI 16-SSOP (0.154", 3.90mm Width) Package: 16-SSOP (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: SI8030 Categories: Isolators Case / Package: 16-QSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 96 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001 Other Part Number: 336-4673, SI8030AA-B-IU-ND
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 894824-SI8030AA-B-IU Operating Temperature Range: -40°C ~ 125°C Features: General Purpose Digital Isolator 1000Vrms Channel 10Mbps 35kV/µs CMTI 16-SSOP (0.154", 3.90mm Width) Package: 16-SSOP (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: SI8030 Categories: Isolators Case / Package: 16-QSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 96 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001 Other Part Number: 336-4673, SI8030AA-B-IU-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - SI8030AA-B-IU - 894824-SI8030AA-B-IU - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - SI8030AA-B-IU
894824-SI8030AA-B-IU
Digital Isolators - SI8030AA-B-IU 894824-SI8030AA-B-IU
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 894824-SI8030AA-B-IU Operating Temperature Range: -40°C ~ 125°C Features: General Purpose Digital Isolator 1000Vrms Channel 10Mbps 35kV/µs CMTI 16-SSOP (0.154", 3.90mm Width) Package: 16-SSOP (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: SI8030 Categories: Isolators Case / Package: 16-QSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 96 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001 Other Part Number: 336-4673, SI8030AA-B-IU-ND

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 894824-SI8030AA-B-IU
Operating Temperature Range: -40°C ~ 125°C
Features: General Purpose Digital Isolator 1000Vrms Channel 10Mbps 35kV/µs CMTI 16-SSOP (0.154", 3.90mm Width)
Package: 16-SSOP (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: SI8030
Categories: Isolators
Case / Package: 16-QSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 96
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.39.0001
Other Part Number: 336-4673, SI8030AA-B-IU-ND

Buy Now Datasheet
 - SI8030AA-B-IU - Rochester Electronics
Newburyport, MA, United States
SI8030AA - Compact package digital isolators

SI8030AA - Compact package digital isolators

Supplier's Site Datasheet
Futian, China
Isolators - Digital Isolators
SI8030AA-B-IU
Isolators - Digital Isolators SI8030AA-B-IU
DGTL ISO 1000VRMS 3CH GP 16QSOP

DGTL ISO 1000VRMS 3CH GP 16QSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Isolators Signal Conditioners
Product Number 894824-SI8030AA-B-IU SI8030AA-B-IU SI8030AA-B-IU
Product Name Digital Isolators - SI8030AA-B-IU Isolators - Digital Isolators
Operating Temperature -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Instrument, DC Strain Gage - 728 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Mini Signal Amplifier SA-011-1500-V0-D2 - SA-011-1500-V0-D2 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details