Skyworks Solutions, Inc. Isolators - Isolators - Gate Drivers SI8230AB-B-IS

Description
Win Source Part Number: 1243508-SI8230AB-B-I S Category: Isolators>Isolators - Gate Drivers Series: Automotive, AEC-Q100 Package: Tube Standard Package: 46 Mounting: SMD (SMT) Technology: Capacitive Coupling Current - Output High, Low: 250mA, 500mA Rise / Fall Time (Typ): 20ns, 20ns (Max) Number of Channels: 2 Voltage - Isolation: 2500Vrms Common Mode Transient Immunity (Min): 20kV/µs Propagation Delay tpLH / tpHL (Max): 60ns, 60ns Current - Peak Output: 500mA Pulse Width Distortion (Max): 5.6ns Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 2A (4 Weeks) Voltage - Output Supply: 6.5V ~ 24V HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Product Status: Obsolete Approval Agency: CQC, CSA, UR, VDE
Request a Quote Datasheet
Description
Win Source Part Number: 1243508-SI8230AB-B-I S Category: Isolators>Isolators - Gate Drivers Series: Automotive, AEC-Q100 Package: Tube Standard Package: 46 Mounting: SMD (SMT) Technology: Capacitive Coupling Current - Output High, Low: 250mA, 500mA Rise / Fall Time (Typ): 20ns, 20ns (Max) Number of Channels: 2 Voltage - Isolation: 2500Vrms Common Mode Transient Immunity (Min): 20kV/µs Propagation Delay tpLH / tpHL (Max): 60ns, 60ns Current - Peak Output: 500mA Pulse Width Distortion (Max): 5.6ns Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 2A (4 Weeks) Voltage - Output Supply: 6.5V ~ 24V HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Product Status: Obsolete Approval Agency: CQC, CSA, UR, VDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Isolators - Gate Drivers - 1243508-SI8230AB-B-IS - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Isolators - Gate Drivers
1243508-SI8230AB-B-IS
Isolators - Isolators - Gate Drivers 1243508-SI8230AB-B-IS
Win Source Part Number: 1243508-SI8230AB-B-I S Category: Isolators>Isolators - Gate Drivers Series: Automotive, AEC-Q100 Package: Tube Standard Package: 46 Mounting: SMD (SMT) Technology: Capacitive Coupling Current - Output High, Low: 250mA, 500mA Rise / Fall Time (Typ): 20ns, 20ns (Max) Number of Channels: 2 Voltage - Isolation: 2500Vrms Common Mode Transient Immunity (Min): 20kV/µs Propagation Delay tpLH / tpHL (Max): 60ns, 60ns Current - Peak Output: 500mA Pulse Width Distortion (Max): 5.6ns Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 2A (4 Weeks) Voltage - Output Supply: 6.5V ~ 24V HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Product Status: Obsolete Approval Agency: CQC, CSA, UR, VDE

Win Source Part Number: 1243508-SI8230AB-B-IS
Category: Isolators>Isolators - Gate Drivers
Series: Automotive, AEC-Q100
Package: Tube
Standard Package: 46
Mounting: SMD (SMT)
Technology: Capacitive Coupling
Current - Output High, Low: 250mA, 500mA
Rise / Fall Time (Typ): 20ns, 20ns (Max)
Number of Channels: 2
Voltage - Isolation: 2500Vrms
Common Mode Transient Immunity (Min): 20kV/µs
Propagation Delay tpLH / tpHL (Max): 60ns, 60ns
Current - Peak Output: 500mA
Pulse Width Distortion (Max): 5.6ns
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 2A (4 Weeks)
Voltage - Output Supply: 6.5V ~ 24V
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Product Status: Obsolete
Approval Agency: CQC, CSA, UR, VDE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1243508-SI8230AB-B-IS
Product Name Isolators - Isolators - Gate Drivers
Analog Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

8B50/51 Voltage Input Modules, 20kHz Bandwidth - 8B51-08 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details
Digital Isolators - ADUM6401CRIZ-RL - 860608-ADUM6401CRIZ-RL - Win Source Electronics
Specs
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
Isolators - Isolators - Gate Drivers - 1243754-SI823H1CB-IS1 - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Digital Isolator ICs - 4967531 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 2 #
View Details