Skyworks Solutions, Inc. Isolators - Gate Drivers - SI8231BB-D-IS SI8231BB-D-IS

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933654-SI8231BB-D-IS Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: 500mA Gate Driver Capacitive Coupling 2500Vrms Channel 16-SOIC Package: 16-SOIC (0.295", 7.50mm Width) Package: Tube Mounting: Surface Mount Family Name: Si8231 Categories: Isolators Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 46 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933654-SI8231BB-D-IS Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: 500mA Gate Driver Capacitive Coupling 2500Vrms Channel 16-SOIC Package: 16-SOIC (0.295", 7.50mm Width) Package: Tube Mounting: Surface Mount Family Name: Si8231 Categories: Isolators Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 46 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - SI8231BB-D-IS - 933654-SI8231BB-D-IS - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - SI8231BB-D-IS
933654-SI8231BB-D-IS
Isolators - Gate Drivers - SI8231BB-D-IS 933654-SI8231BB-D-IS
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933654-SI8231BB-D-IS Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: 500mA Gate Driver Capacitive Coupling 2500Vrms Channel 16-SOIC Package: 16-SOIC (0.295", 7.50mm Width) Package: Tube Mounting: Surface Mount Family Name: Si8231 Categories: Isolators Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 46 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8542.39.0001

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 933654-SI8231BB-D-IS
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: 500mA Gate Driver Capacitive Coupling 2500Vrms Channel 16-SOIC
Package: 16-SOIC (0.295", 7.50mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: Si8231
Categories: Isolators
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 46
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 933654-SI8231BB-D-IS
Product Name Isolators - Gate Drivers - SI8231BB-D-IS
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

A20400 Isolated Standard Signal Conditioner, Loop-powered | Load stop Function - A20400 - Knick Interface LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Isolation up to 600 V
View Details
Digital Isolator ICs - 7969094 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 6 #
View Details
16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
Application General Lab & Industrial; Medical / Biomedical
Analog Channels 16 #
View Details