SI8030AA - Compact package digital isolators
Win Source Part Number: 1021521-SI8030AA-B-I
Category: Isolators>Digital Isolators
Type: General Purpose
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: Capacitive Coupling
Data Rate: 10Mbps
Channel Type: Unidirectional
Rise / Fall Time (Typ): 2.5ns, 2.5ns
Number of Channels: 3
Voltage - Isolation: 1000Vrms
Inputs - Side 1/Side 2: 3/0
Common Mode Transient Immunity (Min): 35kV/µs
Propagation Delay tpLH / tpHL (Max): 65ns, 65ns
Pulse Width Distortion (Max): 30ns
Isolated Power: No
Voltage - Supply: 3.15V ~ 5.5V
Package / Case: 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package: 16-QSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI8030
DGTL ISO 1000VRMS 3CH GP 16QSOP
| Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Signal Isolators | Signal Isolators | Signal Conditioners |
| Product Number | SI8030AA-B-IUR | 1021521-SI8030AA-B-IUR | SI8030AA-B-IUR |
| Product Name | Isolators - Digital Isolators | Isolators - Digital Isolators | |
| Analog Channels | 3 # |