Skyworks Solutions, Inc. Isolators - Gate Drivers - SI8261BAC-C-IP SI8261BAC-C-IP

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933681-SI8261BAC-C-I P Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: 4A Gate Driver Capacitive Coupling 3750Vrms Channel 8-DIP Gull Wing Package: 8-SMD, Gull Wing Package: Tube Mounting: Surface Mount Family Name: SI8261 Categories: Isolators Case / Package: 8-DIP Gull Wing ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933681-SI8261BAC-C-I P Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: 4A Gate Driver Capacitive Coupling 3750Vrms Channel 8-DIP Gull Wing Package: 8-SMD, Gull Wing Package: Tube Mounting: Surface Mount Family Name: SI8261 Categories: Isolators Case / Package: 8-DIP Gull Wing ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - SI8261BAC-C-IP - 933681-SI8261BAC-C-IP - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - SI8261BAC-C-IP
933681-SI8261BAC-C-IP
Isolators - Gate Drivers - SI8261BAC-C-IP 933681-SI8261BAC-C-IP
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933681-SI8261BAC-C-I P Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: 4A Gate Driver Capacitive Coupling 3750Vrms Channel 8-DIP Gull Wing Package: 8-SMD, Gull Wing Package: Tube Mounting: Surface Mount Family Name: SI8261 Categories: Isolators Case / Package: 8-DIP Gull Wing ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8542.39.0001

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 933681-SI8261BAC-C-IP
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: 4A Gate Driver Capacitive Coupling 3750Vrms Channel 8-DIP Gull Wing
Package: 8-SMD, Gull Wing
Package: Tube
Mounting: Surface Mount
Family Name: SI8261
Categories: Isolators
Case / Package: 8-DIP Gull Wing
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 933681-SI8261BAC-C-IP
Product Name Isolators - Gate Drivers - SI8261BAC-C-IP
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

BL590 Isolated Signal Conditioner / Voltage Transmitter | Calibrated and Switchable | Cost-optimized - BL590 - Knick Interface LLC
Specs
Agency Approval UL 61010-1 , UL 61010-2-030
Application General Lab & Industrial
Isolation up to 500 V
View Details
Digital Isolator ICs - 4967531 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 2 #
View Details
16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
Application General Lab & Industrial; Medical / Biomedical
Analog Channels 16 #
View Details