Skyworks Solutions, Inc. Isolators - Isolators - Gate Drivers SI8261AAD-C-IS

Description
Win Source Part Number: 1243591-SI8261AAD-C- IS Category: Isolators>Isolators - Gate Drivers Series: Automotive, AEC-Q100 Package: Tube Standard Package: 100 Mounting: SMD (SMT) Technology: Capacitive Coupling Current - Output High, Low: 400mA, 600mA Current - DC Forward (If) (Max): 30 mA Voltage - Forward (Vf) (Typ): 2.8V (Max) Rise / Fall Time (Typ): 5.5ns, 8.5ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Common Mode Transient Immunity (Min): 35kV/µs Propagation Delay tpLH / tpHL (Max): 60ns, 50ns Current - Peak Output: 600mA Pulse Width Distortion (Max): 28ns Package / Case: 6-SOIC (0.295", 7.50mm Width) Supplier Device Package: 6-SDIP Gull Wing Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 3 (168 Hours) Voltage - Output Supply: 6.5V ~ 30V HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: -SI8261AAD-C Base Product Number: SI8261 Approval Agency: CQC, CSA, UR, VDE
Request a Quote Datasheet
Description
Win Source Part Number: 1243591-SI8261AAD-C- IS Category: Isolators>Isolators - Gate Drivers Series: Automotive, AEC-Q100 Package: Tube Standard Package: 100 Mounting: SMD (SMT) Technology: Capacitive Coupling Current - Output High, Low: 400mA, 600mA Current - DC Forward (If) (Max): 30 mA Voltage - Forward (Vf) (Typ): 2.8V (Max) Rise / Fall Time (Typ): 5.5ns, 8.5ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Common Mode Transient Immunity (Min): 35kV/µs Propagation Delay tpLH / tpHL (Max): 60ns, 50ns Current - Peak Output: 600mA Pulse Width Distortion (Max): 28ns Package / Case: 6-SOIC (0.295", 7.50mm Width) Supplier Device Package: 6-SDIP Gull Wing Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 3 (168 Hours) Voltage - Output Supply: 6.5V ~ 30V HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: -SI8261AAD-C Base Product Number: SI8261 Approval Agency: CQC, CSA, UR, VDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Isolators - Gate Drivers - 1243591-SI8261AAD-C-IS - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Isolators - Gate Drivers
1243591-SI8261AAD-C-IS
Isolators - Isolators - Gate Drivers 1243591-SI8261AAD-C-IS
Win Source Part Number: 1243591-SI8261AAD-C- IS Category: Isolators>Isolators - Gate Drivers Series: Automotive, AEC-Q100 Package: Tube Standard Package: 100 Mounting: SMD (SMT) Technology: Capacitive Coupling Current - Output High, Low: 400mA, 600mA Current - DC Forward (If) (Max): 30 mA Voltage - Forward (Vf) (Typ): 2.8V (Max) Rise / Fall Time (Typ): 5.5ns, 8.5ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Common Mode Transient Immunity (Min): 35kV/µs Propagation Delay tpLH / tpHL (Max): 60ns, 50ns Current - Peak Output: 600mA Pulse Width Distortion (Max): 28ns Package / Case: 6-SOIC (0.295", 7.50mm Width) Supplier Device Package: 6-SDIP Gull Wing Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 3 (168 Hours) Voltage - Output Supply: 6.5V ~ 30V HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: -SI8261AAD-C Base Product Number: SI8261 Approval Agency: CQC, CSA, UR, VDE

Win Source Part Number: 1243591-SI8261AAD-C-IS
Category: Isolators>Isolators - Gate Drivers
Series: Automotive, AEC-Q100
Package: Tube
Standard Package: 100
Mounting: SMD (SMT)
Technology: Capacitive Coupling
Current - Output High, Low: 400mA, 600mA
Current - DC Forward (If) (Max): 30 mA
Voltage - Forward (Vf) (Typ): 2.8V (Max)
Rise / Fall Time (Typ): 5.5ns, 8.5ns
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Common Mode Transient Immunity (Min): 35kV/µs
Propagation Delay tpLH / tpHL (Max): 60ns, 50ns
Current - Peak Output: 600mA
Pulse Width Distortion (Max): 28ns
Package / Case: 6-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 6-SDIP Gull Wing
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 3 (168 Hours)
Voltage - Output Supply: 6.5V ~ 30V
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Other Names: -SI8261AAD-C
Base Product Number: SI8261
Approval Agency: CQC, CSA, UR, VDE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1243591-SI8261AAD-C-IS
Product Name Isolators - Isolators - Gate Drivers
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Signal Conditioners and Isolators - 2946-2857-401-ND - DigiKey
Specs
Outputs Analog Voltage Output; Analog Current Output
Inputs Current, Voltage
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
2 suppliers
SCM5B39 Current Output Module - SCM5B39-xx - Dataforth Corporation
Specs
Form Factor Rack Mount; DIN Rail
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details
A20100 Repeater Power Supply | Space-saving 6 mm Enclosure - A20100 - Knick Interface LLC
Specs
Agency Approval EN 61140
Application General Lab & Industrial
Isolation up to 600 V
View Details
 - 2DIB0411FXUMA1 - Rochester Electronics
Infineon Technologies AG
View Details