Skyworks Solutions, Inc. Isolators - Gate Drivers - SI8261BAC-C-IPR SI8261BAC-C-IPR

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933682-SI8261BAC-C-I PR Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: 4A Gate Driver Capacitive Coupling 3750Vrms 1 Channel 8-DIP Gull Wing Package: 8-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Family Name: SI8261 Categories: Isolators Case / Package: 8-DIP Gull Wing ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933682-SI8261BAC-C-I PR Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: 4A Gate Driver Capacitive Coupling 3750Vrms 1 Channel 8-DIP Gull Wing Package: 8-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Family Name: SI8261 Categories: Isolators Case / Package: 8-DIP Gull Wing ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - SI8261BAC-C-IPR - 933682-SI8261BAC-C-IPR - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - SI8261BAC-C-IPR
933682-SI8261BAC-C-IPR
Isolators - Gate Drivers - SI8261BAC-C-IPR 933682-SI8261BAC-C-IPR
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933682-SI8261BAC-C-I PR Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: 4A Gate Driver Capacitive Coupling 3750Vrms 1 Channel 8-DIP Gull Wing Package: 8-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Family Name: SI8261 Categories: Isolators Case / Package: 8-DIP Gull Wing ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8542.39.0001

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 933682-SI8261BAC-C-IPR
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: 4A Gate Driver Capacitive Coupling 3750Vrms 1 Channel 8-DIP Gull Wing
Package: 8-SMD, Gull Wing
Package: Reel - TR
Mounting: Surface Mount
Family Name: SI8261
Categories: Isolators
Case / Package: 8-DIP Gull Wing
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 933682-SI8261BAC-C-IPR
Product Name Isolators - Gate Drivers - SI8261BAC-C-IPR
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Signal Conditioners - 1803043 - RS Components, Ltd.
Specs
Signal Conditioning Amplifier
Outputs Analog Voltage Output; Analog Current Output; Current/Voltage
Agency Approval No
View Details
3 suppliers
8B35 Linearized 4-Wire RTD Input Module - 8B35-01 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details