Skyworks Solutions, Inc. Isolators - Isolators - Gate Drivers SI8271ABD-ISR

Description
Win Source Part Number: 1243804-SI8271ABD-IS R Category: Isolators>Isolators - Gate Drivers Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Technology: Capacitive Coupling Current - Output High, Low: 1.8A, 4A Rise / Fall Time (Typ): 10.5ns, 13.3ns Number of Channels: 1 Voltage - Isolation: 2500Vrms Common Mode Transient Immunity (Min): 150kV/µs Propagation Delay tpLH / tpHL (Max): 75ns, 75ns Current - Peak Output: 4A Pulse Width Distortion (Max): 8ns Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 2A (4 Weeks) Voltage - Output Supply: 4.6V ~ 30V HTSUS: 8541.49.8000 Mfr: Skyworks Solutions Inc. Base Product Number: SI8271 Approval Agency: CQC, CSA, UR, VDE
Request a Quote Datasheet
Description
Win Source Part Number: 1243804-SI8271ABD-IS R Category: Isolators>Isolators - Gate Drivers Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Technology: Capacitive Coupling Current - Output High, Low: 1.8A, 4A Rise / Fall Time (Typ): 10.5ns, 13.3ns Number of Channels: 1 Voltage - Isolation: 2500Vrms Common Mode Transient Immunity (Min): 150kV/µs Propagation Delay tpLH / tpHL (Max): 75ns, 75ns Current - Peak Output: 4A Pulse Width Distortion (Max): 8ns Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 2A (4 Weeks) Voltage - Output Supply: 4.6V ~ 30V HTSUS: 8541.49.8000 Mfr: Skyworks Solutions Inc. Base Product Number: SI8271 Approval Agency: CQC, CSA, UR, VDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Isolators - Gate Drivers - 1243804-SI8271ABD-ISR - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Isolators - Gate Drivers
1243804-SI8271ABD-ISR
Isolators - Isolators - Gate Drivers 1243804-SI8271ABD-ISR
Win Source Part Number: 1243804-SI8271ABD-IS R Category: Isolators>Isolators - Gate Drivers Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Technology: Capacitive Coupling Current - Output High, Low: 1.8A, 4A Rise / Fall Time (Typ): 10.5ns, 13.3ns Number of Channels: 1 Voltage - Isolation: 2500Vrms Common Mode Transient Immunity (Min): 150kV/µs Propagation Delay tpLH / tpHL (Max): 75ns, 75ns Current - Peak Output: 4A Pulse Width Distortion (Max): 8ns Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 2A (4 Weeks) Voltage - Output Supply: 4.6V ~ 30V HTSUS: 8541.49.8000 Mfr: Skyworks Solutions Inc. Base Product Number: SI8271 Approval Agency: CQC, CSA, UR, VDE

Win Source Part Number: 1243804-SI8271ABD-ISR
Category: Isolators>Isolators - Gate Drivers
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: Capacitive Coupling
Current - Output High, Low: 1.8A, 4A
Rise / Fall Time (Typ): 10.5ns, 13.3ns
Number of Channels: 1
Voltage - Isolation: 2500Vrms
Common Mode Transient Immunity (Min): 150kV/µs
Propagation Delay tpLH / tpHL (Max): 75ns, 75ns
Current - Peak Output: 4A
Pulse Width Distortion (Max): 8ns
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 2A (4 Weeks)
Voltage - Output Supply: 4.6V ~ 30V
HTSUS: 8541.49.8000
Mfr: Skyworks Solutions Inc.
Base Product Number: SI8271
Approval Agency: CQC, CSA, UR, VDE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1243804-SI8271ABD-ISR
Product Name Isolators - Isolators - Gate Drivers
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

8B49 Voltage Output Module - 8B49-01 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details
Isolators - Gate Drivers - UCC5350MCD - 938089-UCC5350MCD - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Isolators - Isolators - Gate Drivers - 1243532-SI8283CC-IS - Win Source Electronics
Specs
Analog Channels 1 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Digital Isolator ICs - 2149166P - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 2 #
View Details