Skyworks Solutions, Inc. Datasheets for DC-DC Converter Chips
DC-DC converter chips provide a regulated DC voltage output from a different, unregulated input voltage.
DC-DC Converter Chips: Learn more
| Product Name | Notes |
|---|---|
| Please note: SKY87202 is being discontinued and is not recommended for new designs. The SKY87202 is a 1.2 MHz, 3.5 A constant on-time, synchronous step-down DC-DC converter. The device provides... | |
| Please note: SKY87203 is being discontinued and is not recommended for new designs. The SKY87203 is a variable switching frequency, 3.5 A constant on-time, synchronous step-down converter. The device provides... | |
| Please note: this product is being discontinued and is not recommended for new designs. The SKY87222 is a dual, 1.2 MHz, Constant On-time synchronous step-down DC-DC converter. The SKY87222 provides... | |
| Please note: this product is being discontinued and is not recommended for new designs. The SKY87609 is a step-down DC-DC controller that operates over a wide 4.5 V to 28... |