Skyworks Solutions, Inc. Isolators - Isolators - Gate Drivers SI82390AD-ISR

Description
Win Source Part Number: 1243650-SI82390AD-IS R Category: Isolators>Isolators - Gate Drivers Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Standard Package: 1,250 Mounting: SMD (SMT) Technology: Capacitive Coupling Current - Output High, Low: 2A, 4A Rise / Fall Time (Typ): 12ns, 12ns (Max) Number of Channels: 2 Voltage - Isolation: 5000Vrms Common Mode Transient Immunity (Min): 35kV/µs Propagation Delay tpLH / tpHL (Max): 40ns, 40ns Current - Peak Output: 4A Pulse Width Distortion (Max): 5.6ns Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 2A (4 Weeks) Voltage - Output Supply: 6.5V ~ 24V HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI82390 Approval Agency: CQC, CSA, UR, VDE
Request a Quote Datasheet
Description
Win Source Part Number: 1243650-SI82390AD-IS R Category: Isolators>Isolators - Gate Drivers Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Standard Package: 1,250 Mounting: SMD (SMT) Technology: Capacitive Coupling Current - Output High, Low: 2A, 4A Rise / Fall Time (Typ): 12ns, 12ns (Max) Number of Channels: 2 Voltage - Isolation: 5000Vrms Common Mode Transient Immunity (Min): 35kV/µs Propagation Delay tpLH / tpHL (Max): 40ns, 40ns Current - Peak Output: 4A Pulse Width Distortion (Max): 5.6ns Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 2A (4 Weeks) Voltage - Output Supply: 6.5V ~ 24V HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI82390 Approval Agency: CQC, CSA, UR, VDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Isolators - Gate Drivers - 1243650-SI82390AD-ISR - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Isolators - Gate Drivers
1243650-SI82390AD-ISR
Isolators - Isolators - Gate Drivers 1243650-SI82390AD-ISR
Win Source Part Number: 1243650-SI82390AD-IS R Category: Isolators>Isolators - Gate Drivers Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Standard Package: 1,250 Mounting: SMD (SMT) Technology: Capacitive Coupling Current - Output High, Low: 2A, 4A Rise / Fall Time (Typ): 12ns, 12ns (Max) Number of Channels: 2 Voltage - Isolation: 5000Vrms Common Mode Transient Immunity (Min): 35kV/µs Propagation Delay tpLH / tpHL (Max): 40ns, 40ns Current - Peak Output: 4A Pulse Width Distortion (Max): 5.6ns Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 2A (4 Weeks) Voltage - Output Supply: 6.5V ~ 24V HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI82390 Approval Agency: CQC, CSA, UR, VDE

Win Source Part Number: 1243650-SI82390AD-ISR
Category: Isolators>Isolators - Gate Drivers
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR)
Standard Package: 1,250
Mounting: SMD (SMT)
Technology: Capacitive Coupling
Current - Output High, Low: 2A, 4A
Rise / Fall Time (Typ): 12ns, 12ns (Max)
Number of Channels: 2
Voltage - Isolation: 5000Vrms
Common Mode Transient Immunity (Min): 35kV/µs
Propagation Delay tpLH / tpHL (Max): 40ns, 40ns
Current - Peak Output: 4A
Pulse Width Distortion (Max): 5.6ns
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 2A (4 Weeks)
Voltage - Output Supply: 6.5V ~ 24V
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI82390
Approval Agency: CQC, CSA, UR, VDE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1243650-SI82390AD-ISR
Product Name Isolators - Isolators - Gate Drivers
Analog Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

8B37 Non-Linearized Thermocouple Input Module - 8B37T - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details
Passive isolator - 857-451 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
4 suppliers
Digital Isolator ICs - 2149166P - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 2 #
View Details