Skyworks Solutions, Inc. Datasheets for Optocouplers
Optocouplers are capable of transferring an electrical signal between two circuits while isolating the circuits from each other.
Optocouplers: Learn more
| Product Name | Notes |
|---|---|
| The 4N47/48/49 is designed especially for hirel applications requiring optical isolation with high current transfer ratio and low saturation Vce. Each optocoupler consists of a light emmiting diode and a... | |
| The MCT4 and MCT4R products are designed especially for high-reliability applications that require optical isolation with high Current Transfer Ratio (CTR) and low saturation VCE. Each optocoupler consists of an... | |
| The OLC049 can be used for large satellite constellation applications that require optical isolation in radiation environments such as gamma, neutron, and proton radiation with a high Current Transfer Ratio... | |
| The OLC249 can be used for large satellite constellation applications that require optical isolation in radiation environments such as gamma, neutron, and proton radiation with a high CTR and low... | |
| The OLC449 can be used for large satellite constellation applications that require optical isolation in radiation environments such as gamma, neutron, and proton radiation with a high CTR and low... | |
| The OLF100 consists of a LED that is optically coupled to an N-P-N silicon phototransistor mounted in an 8-pin hermetic surface mount flat-pack package. The leads can be formed to... | |
| The OLF249 consists of an LED that is optically coupled to an N-P-N silicon phototransistor mounted in an 8-pin hermetic surface mount flat-pack package. The leads can be formed to... | |
| The OLF300 is suitable for interfacing Transistor-Transisto r Logic (TTL) to Low Power Schottky Transistor-Transisto r Logic (LSTTL), TTL, or Complementary Metal Oxide Semiconductor (CMOS), as well as wide bandwidth... | |
| The OLF300ET is suitable for interfacing Transistor-Transisto r Logic (TTL) to Low Power Schottky Transistor-Transisto r Logic (LSTTL), TTL, or Complementary Metal Oxide Semiconductor (CMOS), as well as wide bandwidth... | |
| The OLF400 has high current transfer ratio at very low input currents making it ideal for applications such as Metal Oxide Semiconductor (MOS), Complementary MOS (CMOS), and low power logic... | |
| The OLF449 consists of an LED that is optically coupled to an N-P-N silicon phototransistor, mounted in an eight-pin hermetic surface mount flat package. The leads can be formed to... | |
| The OLF500 is suitable for high-speed digital interfacing applications, elimination of ground loops, and input/output buffering in a hermetic surface mount technology (SMT) package. Each OLF500 has an LED and... | |
| The OLH 400 has high current transfer ratio at very low input currents making it ideal for applications such as Metal Oxide Semiconductor (MOS), Complementary MOS (CMOS), and low power... | |
| The OLH1047/48/49 are designed especially for high-reliability applications that require optical isolation with high CTR and low saturation VCE. Each optocoupler consists of an LED and N-P-N silicon phototransistor, mounted... | |
| The OLH1249 is designed especially for high-reliability applications that require optical isolation in radiation environments such as gamma, neutron, and proton radiation with high CTR and low saturation VCE. The... | |
| The OLH2047, OLH2048, and OLH2049 are dual-channel, hermetic 8-pin DIP optocouplers designed especially for highreliability applications that require optical isolation with high CTR and low saturation VCE. Each optocoupler channel... | |
| The OLH249 is designed especially for high-reliability applications that require optical isolation in radiation environments, such as gamma, neutron, and proton radiation with high current transfer ratio (CTR) and low... | |
| The OLH300 is suitable for interfacing Transistor-Transisto r Logic (TTL) to Low Power Schottky Transistor-Transisto r Logic (LSTTL), TTL, or Complementary Metal Oxide Semiconductor (CMOS), as well as wide bandwidth... | |
| The OLH500 is suitable for high-speed digital interfacing applications, elimination of ground loops, and input/output buffering. Each OLH500 has an LED and integrated high-speed detector mounted and coupled in a... | |
| The OLH5500/5501 are hermetic 8-pin DIP optocouplers for wide bandwidth analog applications, as well as for interfacing Transistor-to-Transi stor Logic (TTL) to Low-Power Schottky Transistor-Transisto r Logic (LSTTL) or Complementary... | |
| The OLH5530/5531 are dual-channel hermetic 8-pin DIP optocouplers for wide bandwidth analog applications, as well as for interfacing Transistor-to-Transi stor Logic (TTL) to Low-Power Schottky Transistor-Transisto r Logic (LSTTL) or... | |
| The OLH5600/5601 are hermetic 8-pin dual in-line package (DIP) optocouplers for high-speed digital applications. The OLH5601 product is a 100 percent high-reliability screened version of the OLH5600. Each unit consists... | |
| The OLH5630/5631 are dual-channel, hermetic 8-pin dual in-line package (DIP) optocouplers for high-speed digital applications. The OLH5631 product is a 100 percent high-reliability screened version of the OLH5630. Each channel... | |
| The OLH5700/5701 are hermetic 8-pin dual in-line package (DIP) optocouplers for low input current applications. The OLH5701 product is a 100 percent high-reliability screened version of the OLH5700. Each unit... | |
| The OLH5730/5731 are dual-channel, hermetic 8-pin dual in-line package (DIP) optocouplers for low input current applications. The OLH5731 product is a 100 percent high-reliability screened version of the OLH5730. Each... | |
| The OLH5800/5801 are optocoupled non-inverting drivers for power Metal Oxide Semiconductor/Silico n Field-Effect Transistor (MOSFET) loads at high-switching speeds where electrical isolation is required. The OLH5801 is a 100% high-reliability... | |
| The OLH6000/6001 has an LED and integrated high-speed detector that are mounted and coupled in a hermetic 8-pin side brazed dual in-line package (DIP), which provides 1500 VDC electrical isolation... | |
| The OLH7000 linear optocoupler consists of two LEDs in a series coupled to two PIN photodiode detectors. The photodiode on the input side acts as a feedback device that permits... | |
| The OLH910 consists of a pair of LEDs that are optically coupled to a dielectrically isolated photovoltaic diode array, packaged in a hermetically-sealed, 8-pin dual in-line ceramic package. When the... | |
| The OLI100 is designed especially for hybrid applications that require optical isolation with a high current transfer ratio and low saturation VCE. The device consists of a light emitting diode,... | |
| The OLI110 consists of an LED and N-P-N silicon phototransistor that is electrically isolated, but optically coupled on a ceramic leadless chip carrier (LCC) surface mount package. The epoxy coating... | |
| The OLI149 is designed especially for high-reliability applications that require optical isolation in radiation environments such as gamma , neutron, and proton radiation with high CTR and low saturation V... | |
| The OLI249 is designed especially for hybrid applications that require optical isolation with high current transfer ratio (CTR) and low saturation VCE. Each OLI249 consists of an LED and N-P-N... | |
| The OLI300 is suitable for interfacing Transistor-Transisto r Logic (TTL) to Low Power Schottky Transistor-Transisto r Logic (LSTTL), TTL, or Complementary Metal Oxide Semiconductor (CMOS), as well as wide bandwidth... | |
| The OLI303 is suitable for wide bandwidth analog applications. Each OLI303 has an LED and an integrated photodiode transistor detector mounted and coupled in a miniature custom ceramic package that... | |
| The OLI400 has a high current transfer ratio (CTR) at low input currents, which makes it ideal for applications such as Metal Oxide Semiconductor (MOS), Complementary MOS (CMOS), and low... | |
| The OLI580 is an optocoupled non-inverting power Metal Oxide Semiconductor/Silico n Field-Effect Transistor (MOSFET) driver for the hybrid assembly of switching loads where electrical isolation is required. Each unit consists... | |
| The OLI600 has an LED and integrated high-speed detector that are mounted and coupled in a miniature custom ceramic package, which provides 1500 VDC electrical isolation between the input and... | |
| The OLI910 consists of a pair of LEDs that are optically coupled to a dielectrically isolated photovoltaic diode array, packaged on a thick film ceramic substrate. When the LED is... | |
| The OLI920 consists of a pair of LEDs that are optically coupled to a dielectrically isolated photovoltaic diode array, packaged on a thick film ceramic substrate. When the LED is... | |
| The OLS010 is specifically designed for high reliability applications that require optical isolation with a high CTR and low saturation VCE. Each optocoupler consists of an LED and N-P-N silicon... | |
| The OLS049 is specifically designed for high-reliability applications that require optical isolation in radiation environments such as gamma, neutron, and proton radiation with a high current transfer ratio (CTR) and... | |
| The OLS100 is designed especially for applications that require optical isolation with a high CTR and low saturation VCE. Each OLS100 device consists of an LED and N-P-N silicon phototransistor,... | |
| The OLS2249 is specifically designed for high-reliability applications that require optical isolation in radiation environments such as gamma, neutron, and proton radiation with high current transfer ratio (CTR) and low... | |
| The OLS2449 is specifically designed for high-reliability applications that require optical isolation in radiation environments such as gamma, neutron, and proton radiation with high current transfer ratio (CTR) and low... | |
| The OLS249 consists of an LED that is optically coupled to an N-P-N silicon phototransistor, which is mounted and coupled in a custom hermetic surface mount technology (SMT) leadless chip... | |
| The OLS300 is suitable for interfacing Transistor-Transisto r Logic (TTL) to Low Power Schottky Transistor-Transisto r Logic (LSTTL), or Complementary Metal Oxide Semiconductor (CMOS), as well as wide bandwidth analog... | |
| The OLS303 is suitable for wide bandwidth analog applications. Each OLS303 has an LED and integrated photodiode transistor detector mounted and coupled in a custom hermetic surface mount Leadless Chip... | |
| The OLS400 has a high current transfer ratio (CTR) at low input currents, making it ideal for applications such as Metal Oxide Semiconductor (MOS), Complementary MOS (CMOS), and low-power logic... | |
| The OLS449 is specifically designed for high reliability and space applications that require optical isolation in radiation environments such as gamma, neutron, and proton radiation with a high current transfer... | |
| The OLS500 is suitable for high-speed digital interfacing applications, elimination of ground loops, and input/output buffering. Each OLS500 has an LED and integrated high-speed detector mounted and coupled in a... | |
| The OLS600 has an LED and an integrated high-speed detector that are mounted and coupled in a 6-pin leadless chip carrier (LCC) package, which provides 1500 VDC electrical isolation between... | |
| The OLS700 linear optocoupler consists of one LED that is optically coupled to two matched photodiode detectors. Photodiode detectors are used for excellent linearity. A fixed relationship is maintained between... | |
| The OLS910 consists of a pair of LEDs that are optically coupled to a dielectrically isolated photovoltaic diode array, packaged in a small hermetic leadless chip carrier (LCC). When the... |
| Next >> |