Skyworks Solutions, Inc. Isolators - Isolators - Gate Drivers SI8234AD-D-IS

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 1323567-SI8234AD-D-I S Category: Isolators>Isolators - Gate Drivers Packaging: Tube Standard Package: 46 Mounting: Surface Mount Technology: Capacitive Coupling Current - Output High, Low: 2A, 4A Rise / Fall Time (Typ): 12ns, 12ns (Max) Number of Channels: 2 Voltage - Isolation: 5000Vrms Common Mode Transient Immunity (Min): 20kV/µs Propagation Delay tpLH / tpHL (Max): 60ns, 60ns Current - Peak Output: 4A Pulse Width Distortion (Max): 5.6ns Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C Case / Package: 16-SOIC (0.295", 7.50mm Width) ECCN: EAR99 Fake Threat In the Open Market: 82 Voltage - Output Supply: 6.5V ~ 24V HTSUS: 8542.39.0001 Other Part Number: SI8234AD-D-IS-ND,336 -4908 Base Product Number: SI8234 Approval Agency: CQC, CSA, UR, VDE Moisture Sensitivity Level (MSL): 2A (4 Weeks)
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 1323567-SI8234AD-D-I S Category: Isolators>Isolators - Gate Drivers Packaging: Tube Standard Package: 46 Mounting: Surface Mount Technology: Capacitive Coupling Current - Output High, Low: 2A, 4A Rise / Fall Time (Typ): 12ns, 12ns (Max) Number of Channels: 2 Voltage - Isolation: 5000Vrms Common Mode Transient Immunity (Min): 20kV/µs Propagation Delay tpLH / tpHL (Max): 60ns, 60ns Current - Peak Output: 4A Pulse Width Distortion (Max): 5.6ns Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C Case / Package: 16-SOIC (0.295", 7.50mm Width) ECCN: EAR99 Fake Threat In the Open Market: 82 Voltage - Output Supply: 6.5V ~ 24V HTSUS: 8542.39.0001 Other Part Number: SI8234AD-D-IS-ND,336 -4908 Base Product Number: SI8234 Approval Agency: CQC, CSA, UR, VDE Moisture Sensitivity Level (MSL): 2A (4 Weeks)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Isolators - Gate Drivers - 1323567-SI8234AD-D-IS - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Isolators - Gate Drivers
1323567-SI8234AD-D-IS
Isolators - Isolators - Gate Drivers 1323567-SI8234AD-D-IS
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 1323567-SI8234AD-D-I S Category: Isolators>Isolators - Gate Drivers Packaging: Tube Standard Package: 46 Mounting: Surface Mount Technology: Capacitive Coupling Current - Output High, Low: 2A, 4A Rise / Fall Time (Typ): 12ns, 12ns (Max) Number of Channels: 2 Voltage - Isolation: 5000Vrms Common Mode Transient Immunity (Min): 20kV/µs Propagation Delay tpLH / tpHL (Max): 60ns, 60ns Current - Peak Output: 4A Pulse Width Distortion (Max): 5.6ns Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C Case / Package: 16-SOIC (0.295", 7.50mm Width) ECCN: EAR99 Fake Threat In the Open Market: 82 Voltage - Output Supply: 6.5V ~ 24V HTSUS: 8542.39.0001 Other Part Number: SI8234AD-D-IS-ND,336 -4908 Base Product Number: SI8234 Approval Agency: CQC, CSA, UR, VDE Moisture Sensitivity Level (MSL): 2A (4 Weeks)

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 1323567-SI8234AD-D-IS
Category: Isolators>Isolators - Gate Drivers
Packaging: Tube
Standard Package: 46
Mounting: Surface Mount
Technology: Capacitive Coupling
Current - Output High, Low: 2A, 4A
Rise / Fall Time (Typ): 12ns, 12ns (Max)
Number of Channels: 2
Voltage - Isolation: 5000Vrms
Common Mode Transient Immunity (Min): 20kV/µs
Propagation Delay tpLH / tpHL (Max): 60ns, 60ns
Current - Peak Output: 4A
Pulse Width Distortion (Max): 5.6ns
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 16-SOIC (0.295", 7.50mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 82
Voltage - Output Supply: 6.5V ~ 24V
HTSUS: 8542.39.0001
Other Part Number: SI8234AD-D-IS-ND,336-4908
Base Product Number: SI8234
Approval Agency: CQC, CSA, UR, VDE
Moisture Sensitivity Level (MSL): 2A (4 Weeks)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1323567-SI8234AD-D-IS
Product Name Isolators - Isolators - Gate Drivers
Analog Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

WG21 Repeater Power Supply | Ex | HART Signal Transmission - WG21 - Knick Interface LLC
Specs
Agency Approval EN 61140
Application General Lab & Industrial
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
8B50/51 Voltage Input Modules, 20kHz Bandwidth - 8B50-03 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details
Signal Conditioners and Isolators - 2946-857-401-ND - DigiKey
Specs
Outputs Analog Voltage Output; Analog Current Output
Inputs Current, Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers