Skyworks Solutions, Inc. Isolators - Isolators - Gate Drivers SI8220BD-A-ISR

Description
Win Source Part Number: 1243629-SI8220BD-A-I SR Category: Isolators>Isolators - Gate Drivers Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Standard Package: 1,250 Mounting: SMD (SMT) Technology: Capacitive Coupling Current - Output High, Low: 1.5A, 2.5A Current - DC Forward (If) (Max): 30 mA Voltage - Forward (Vf) (Typ): 2.5V (Max) Rise / Fall Time (Typ): 20ns, 20ns (Max) Number of Channels: 1 Voltage - Isolation: 5000Vrms Common Mode Transient Immunity (Min): 30kV/µs (Typ) Propagation Delay tpLH / tpHL (Max): 60ns, 40ns Current - Peak Output: 2.5A Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 2A (4 Weeks) Voltage - Output Supply: 9.4V ~ 24V HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Product Status: Obsolete Approval Agency: CSA, UR, VDE
Request a Quote Datasheet
Description
Win Source Part Number: 1243629-SI8220BD-A-I SR Category: Isolators>Isolators - Gate Drivers Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Standard Package: 1,250 Mounting: SMD (SMT) Technology: Capacitive Coupling Current - Output High, Low: 1.5A, 2.5A Current - DC Forward (If) (Max): 30 mA Voltage - Forward (Vf) (Typ): 2.5V (Max) Rise / Fall Time (Typ): 20ns, 20ns (Max) Number of Channels: 1 Voltage - Isolation: 5000Vrms Common Mode Transient Immunity (Min): 30kV/µs (Typ) Propagation Delay tpLH / tpHL (Max): 60ns, 40ns Current - Peak Output: 2.5A Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 2A (4 Weeks) Voltage - Output Supply: 9.4V ~ 24V HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Product Status: Obsolete Approval Agency: CSA, UR, VDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Isolators - Gate Drivers - 1243629-SI8220BD-A-ISR - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Isolators - Gate Drivers
1243629-SI8220BD-A-ISR
Isolators - Isolators - Gate Drivers 1243629-SI8220BD-A-ISR
Win Source Part Number: 1243629-SI8220BD-A-I SR Category: Isolators>Isolators - Gate Drivers Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Standard Package: 1,250 Mounting: SMD (SMT) Technology: Capacitive Coupling Current - Output High, Low: 1.5A, 2.5A Current - DC Forward (If) (Max): 30 mA Voltage - Forward (Vf) (Typ): 2.5V (Max) Rise / Fall Time (Typ): 20ns, 20ns (Max) Number of Channels: 1 Voltage - Isolation: 5000Vrms Common Mode Transient Immunity (Min): 30kV/µs (Typ) Propagation Delay tpLH / tpHL (Max): 60ns, 40ns Current - Peak Output: 2.5A Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 2A (4 Weeks) Voltage - Output Supply: 9.4V ~ 24V HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Product Status: Obsolete Approval Agency: CSA, UR, VDE

Win Source Part Number: 1243629-SI8220BD-A-ISR
Category: Isolators>Isolators - Gate Drivers
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR)
Standard Package: 1,250
Mounting: SMD (SMT)
Technology: Capacitive Coupling
Current - Output High, Low: 1.5A, 2.5A
Current - DC Forward (If) (Max): 30 mA
Voltage - Forward (Vf) (Typ): 2.5V (Max)
Rise / Fall Time (Typ): 20ns, 20ns (Max)
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Common Mode Transient Immunity (Min): 30kV/µs (Typ)
Propagation Delay tpLH / tpHL (Max): 60ns, 40ns
Current - Peak Output: 2.5A
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 2A (4 Weeks)
Voltage - Output Supply: 9.4V ~ 24V
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Product Status: Obsolete
Approval Agency: CSA, UR, VDE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1243629-SI8220BD-A-ISR
Product Name Isolators - Isolators - Gate Drivers
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Signal Conditioners and Isolators - 2946-857-423-ND - DigiKey
Specs
Outputs Analog Current Output
Inputs Current, Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
4 suppliers
8B41 Voltage Input Modules, 1kHz Bandwidth - 8B41-03 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details