Skyworks Solutions, Inc. Datasheets for LED Drivers
LED drivers control the amount of current and voltage supplied to light emitting diodes (LEDs), when in operation.
LED Drivers: Learn more
| Product Name | Notes |
|---|---|
| Please note: SKY81292-11-001 is being discontinued and is not recommended for new designs. Please note: this product is being discontinued and is not recommended for new designs. The SKY81292 is... | |
| Please note: SKY81453-13-001 is being discontinued and is not recommended for new designs. Please note: this product is being discontinued and is not recommended for new designs. The SKY81453-13 is... | |
| Please note: this product is being discontinued and is not recommended for new designs. The AAT1278 is a high-efficiency, 1.5A high-current boost converter for LED photo flash applications. It maintains... | |
| Please note: this product is being discontinued and is not recommended for new designs. The AAT3176 is a high output current, high efficiency, low noise, low profile charge pump converter... | |
| Please note: this product is being discontinued and is not recommended for new designs. The AAT3176A is a high output current, high efficiency, low noise, low profile charge pump converter... | |
| Please note: this product is being discontinued and is not recommended for new designs. The SKY81279 is a high-efficiency, 1.5A high-current boost converter with a programmable constant current sink. It... | |
| Please note: this product is being discontinued and is not recommended for new designs. The SKY81290 is a high efficiency, 1.2 A high current boost converter with a programmable constant... | |
| Please note: this product is being discontinued and is not recommended for new designs. The SKY81294 is a high-efficiency, 1.5 A high-current boost converter with a programmable constant current. The... | |
| Please note: this product is being discontinued and is not recommended for new designs. The SKY81296 with TrueFlash™ is a high-efficiency, 2.4 A/2 A high-current boost converter with two independently... | |
| Please note: this product is being discontinued and is not recommended for new designs. The SKY81452 is a highly integrated, high efficiency LED backlight solution for tablets, notebook computers, monitors,... | |
| Please note: this product is being discontinued and is not recommended for new designs. The SKY82896 is a step-up, three-channel LED driver with an input voltage range of 2.5 V... | |
| Please note: this product is being discontinued and is not recommended for new designs. The SKYA21004 consists of a power management block supplying LCD bias rails and a three-channel backlight... | |
| The AAT1282 is a high-efficiency, high-current step-up converter capable of 2A maximum output current. It is an ideal power solution for LED photo flash applications in all single cell Li-ion... | |
| The AAT1405 is a high efficiency four LED strings backlight driver optimized for notebook computers, monitors and portable TVs. The integrated boost converter and precision current sinks operate from DC... | |
| The AAT1407 is a high efficiency six LED strings backlight driver optimized for notebook computers, monitors and portable TVs. The integrated boost converter and precision current sinks operate from DC... | |
| The SKY81298 is a high-efficiency, high-current boost converter with three independently programmable constant current outputs. The device is optimized for LED flash applications implementing tri-tone flash LED color compensation, or... | |
| The SKY81299 is a high-efficiency, 2.4 A high-current boost converter with two independently programmable constant current outputs. The device is intended for LED photo flash/facial recognition and “selfie” front-facing camera... | |
| The SKY82896 is a step-up, three-channel LED driver with an input voltage range of 2.5 V to 5.5 V. The SKY82897 is a two-channel version of the SKY82896. The wide... |