TE Connectivity ™ Heat Sinks 1542924-2

Description
Body Features Fin Style : Pin Fin Primary Product Material : Aluminum Primary Product Plating Material : Nickel Configuration Features Number of Fins : 50 Industry Standards UL Flammability Rating : UL 94V-0 Product Type Features Device Type : SFP
Request a Quote
Description
Body Features Fin Style : Pin Fin Primary Product Material : Aluminum Primary Product Plating Material : Nickel Configuration Features Number of Fins : 50 Industry Standards UL Flammability Rating : UL 94V-0 Product Type Features Device Type : SFP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 1542924-2 - TE Connectivity
Berwyn, PA, United States
Heat Sinks
1542924-2
Heat Sinks 1542924-2
Body Features Fin Style : Pin Fin Primary Product Material : Aluminum Primary Product Plating Material : Nickel Configuration Features Number of Fins : 50 Industry Standards UL Flammability Rating : UL 94V-0 Product Type Features Device Type : SFP

Body Features


  • Fin Style : Pin Fin
  • Primary Product Material : Aluminum
  • Primary Product Plating Material : Nickel

Configuration Features


  • Number of Fins : 50

Industry Standards


  • UL Flammability Rating : UL 94V-0

Product Type Features


  • Device Type : SFP
Buy Now

Technical Specifications

  TE Connectivity
Product Category Heat Sinks
Product Number 1542924-2
Product Name Heat Sinks
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / Heat Sink - aluminium-profile-cnc-2-28025 - TPS Elektronik GmbH
Specs
W 140 mm (5.51 inch)
H 25 mm (0.9843 inch)
Material Stainless steel tube
View Details
Heatsinks - 1235632 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 21 mm (0.8268 inch)
W 21 mm (0.8268 inch)
H 10 mm (0.3937 inch)
View Details
Heat Sinks - 2170488-6 - TE Connectivity
View Details
2 suppliers