TE Connectivity ™
Heat Sinks
1367646-4
Description
Body Features Primary Product Material : Stainless Steel
Product Type Features Device Type : SFP
Request a Quote
Email Supplier
Description
Body Features Primary Product Material : Stainless Steel
Product Type Features Device Type : SFP
Request a Quote
Email Supplier
Suppliers
Body Features Primary Product Material : Stainless Steel
Product Type Features Device Type : SFP
Body Features
- Primary Product Material : Stainless Steel
Product Type Features
Buy Now
Technical Specifications
|
Product Category
|
Heat Sinks |
|
Product Number
|
1367646-4 |
|
Product Name
|
Heat Sinks |
Unlock Full Specs
to access all available technical data
Similar Products
L
200 mm (7.87 inch)
W
6 mm (0.2362 inch)
Material
Copper; Copper
View Details
L
58 to 117 mm (2.28 to 4.61 inch)
W
37 to 61 mm (1.46 to 2.4 inch)
H
10 to 25 mm (0.3937 to 0.9843 inch)
View Details
W
140 mm (5.51 inch)
H
25 mm (0.9843 inch)
Material
Stainless steel tube
View Details