TE Connectivity Heat Sinks 2170619-2

Description
Body Features Fin Style : Unidirectional Primary Product Material : Aluminum Primary Product Plating Material : Black Anodized Configuration Features Number of Fins : 2 Product Type Features Device Type : SFP+
Request a Quote
Description
Body Features Fin Style : Unidirectional Primary Product Material : Aluminum Primary Product Plating Material : Black Anodized Configuration Features Number of Fins : 2 Product Type Features Device Type : SFP+
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Sinks - 2170619-2 - TE Connectivity
Berwyn, PA, United States
Heat Sinks
2170619-2
Heat Sinks 2170619-2
Body Features Fin Style : Unidirectional Primary Product Material : Aluminum Primary Product Plating Material : Black Anodized Configuration Features Number of Fins : 2 Product Type Features Device Type : SFP+

Body Features


  • Fin Style : Unidirectional
  • Primary Product Material : Aluminum
  • Primary Product Plating Material : Black Anodized

Configuration Features


  • Number of Fins : 2

Product Type Features


  • Device Type : SFP+
Buy Now

Technical Specifications

  TE Connectivity
Product Category Heat Sinks
Product Number 2170619-2
Product Name Heat Sinks
Unlock Full Specs
to access all available technical data

Similar Products