Super Low IR, 100V, 1A, SOD-123FL, Schottky Barrier Diode
RB168MM100
Super Low IR, 100V, 1A, SOD-123FL, Schottky Barrier Diode
RB168MM100RB168MM100 is super low IR high reliability Schottky Barrier Diode, suitable for general rectification.
RB168MM100 is super low IR high reliability Schottky Barrier Diode, suitable for general rectification.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1241880-RB168MM100
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | Win Source Electronics | |
|---|---|---|---|
| Product Category | Schottky Diodes | Schottky Diodes | Schottky Diodes |
| Product Number | RB168MM100 | RB168MM100 | 1241880-RB168MM100 |
| Product Name | Super Low IR, 100V, 1A, SOD-123FL, Schottky Barrier Diode |
Schottky Barrier Diode | Electrical Parts - RB168MM100 |
| Package | PMDUM | SOD-123; SOD-123FL | |
| RoHS Compliant | RoHS | RoHS | |
| VF | 0.8100 volts | 0.8000 volts |