ROHM Semiconductor GmbH

Super Low IR, 150V, 10A, TO-263S (D2PAK), Schottky Barrier Diode

RB088NS150

Description
ROHM's schottky barrier diodes are low VF, low IR and high ESD resistant, suitable for phone and various portable electronics.
Request a Quote Datasheet
Description
ROHM's schottky barrier diodes are low VF, low IR and high ESD resistant, suitable for phone and various portable electronics.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
<p>Super Low I<sub>R</sub>, 150V, 10A, TO-263S (D2PAK), Schottky Barrier Diode</p> - RB088NS150 - ROHM Semiconductor GmbH
Willich, Germany

Super Low IR, 150V, 10A, TO-263S (D2PAK), Schottky Barrier Diode


RB088NS150

Super Low IR, 150V, 10A, TO-263S (D2PAK), Schottky Barrier Diode

RB088NS150
ROHM's schottky barrier diodes are low VF, low IR and high ESD resistant, suitable for phone and various portable electronics.

ROHM's schottky barrier diodes are low VF, low IR and high ESD resistant, suitable for phone and various portable electronics.

Supplier's Site Datasheet
Schottky Barrier Diode - RB088NS150 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Schottky Barrier Diode
RB088NS150
Schottky Barrier Diode RB088NS150
ROHM's schottky barrier diodes are low VF, low IR and high ESD resistant, suitable for PC,mobile phone and various portable electronics.

ROHM's schottky barrier diodes are low VF, low IR and high ESD resistant, suitable for PC,mobile phone and various portable electronics.

Supplier's Site
Electrical Parts - RB088NS150 - 1241853-RB088NS150 - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - RB088NS150
1241853-RB088NS150
Electrical Parts - RB088NS150 1241853-RB088NS150
Manufacturer: Rohm Semiconductor Win Source Part Number: 1241853-RB088NS150 Manufacturer Homepage: www.rohm.com Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1241853-RB088NS150
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC Win Source Electronics
Product Category Schottky Diodes Schottky Diodes Schottky Diodes
Product Number RB088NS150 RB088NS150 1241853-RB088NS150
Product Name

Super Low IR, 150V, 10A, TO-263S (D2PAK), Schottky Barrier Diode

Schottky Barrier Diode Electrical Parts - RB088NS150
Package TO-263S_Diodes TO-263S(D2PAK)
RoHS Compliant RoHS RoHS
VF 0.8800 volts 0.9000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Low-Threshold PIN Diode Limiter 0.2 to 4.0 GHz - SKY16602-632LF - Skyworks Solutions, Inc.
Specs
Applications Limiter
Package DFN
View Details
6 suppliers
Schottky Diodes & Rectifiers - 2467012 - RS Components, Ltd.
Specs
Applications Rectifier
Package X3-TSN1616-2
RoHS Compliant RoHS
View Details
High temperature 40 V, 1 A low VF Schottky barrier rectifier - MBR140ESFX - Nexperia B.V.
Specs
Applications Rectifier; Switching
Package SOD-123; SOD123FL SOD123FL
RoHS Compliant RoHS
View Details
2 suppliers